Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Embedded - MCU, DSP
Mfr STMicroelectronics
Series STM8S
Package Bulk
Board Type Evaluation Platform
Type MCU 8-Bit
Core Processor STM8
Utilized IC / Part STM8S2xx
Mounting Type Fixed
Contents Board(s), LCD
Base Product Number STM8
Other Names 497-8506,STM8128EVAL
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8543.90.6800
Win Source Part Number 1283936-STM8/128-EVAL
Ultra Librarian 3D Model Ultra Librarian STM8/128-EVAL CAD Model

Description

The STM8/128-EVAL evaluation board is a comprehensive development and demonstration platform designed by STMicroelectronics to highlight the capabilities and features of the STM8S and STM8A microcontroller series. This board is particularly suitable for the evaluation of the STM8S208, STM8S207, STM8S007, and STM8AF52/62 lines of microcontrollers, which are known for their robust performance and reliability in a wide range of applications.

Key Features

  • Microcontroller Support: The board is designed to support STM8S208, STM8S207, STM8S007, and STM8AF52/62 series MCUs in LQFP64 package.
  • Programming and Debugging: It comes with an ST-LINK/V2 in-circuit debugger/programmer for on-board debugging as well as programming of external devices.
  • Comprehensive Demonstration Software: A complete suite of demonstration software is provided, showcasing the MCU features and serving as a starting point for application development.
  • Memory Expansion: The board includes an external memory expansion for both RAM and EEPROM.
  • Connectivity: A range of connectivity options such as USB, CAN, LIN, RS-232, and RS-485 interfaces are available on the board.
  • Audio Capabilities: Equipped with an audio DAC with integrated class D speaker driver, audio jack, and external audio connectors.
  • User Interface: Features a touch sensing slider, joystick, and a suite of LEDs and push-buttons for interactive user input.
  • Power Supply: The board can be powered through the USB connector, an external 5 V supply, or an external power supply of 9-12 V.

Applications

The STM8/128-EVAL is an ideal platform for developing and prototyping a wide range of applications, including industrial control systems, automotive applications, home appliances, consumer electronics, and complex embedded systems. Its rich set of features and connectivity options make it a versatile tool for both beginners and experienced developers looking to explore the STM8 architecture.

Package Contents

Each STM8/128-EVAL evaluation board package comes with the evaluation board itself, a USB cable for power and communication, relevant documentation, and software resources to help users get started with development without delay.

You May Also Be Interested in

SparkFun Electronics
SPARKFUN MICROMOD STM32 PROCESSO
Need more? Email Us
ECAD model for DEV-17713
STMicroelectronics
NUCLEO-144 STM32H743ZI EVAL BRD / STM32H743 Nucleo-144 STM32H7 ARM® Cortex®-M7 MCU 32-Bit Embedded Evaluation Board
Need more? Email Us
ECAD model for NUCLEO-H743ZI
Analog Devices Inc.
ADSP-SC594 SYSTEM ON MODULE EVAL
Need more? Email Us
ECAD model for EV-SC594-SOM
SparkFun Electronics
MICROMOD TEENSY PROCESSOR
Need more? Email Us
ECAD model for DEV-16402
Raspberry Pi
RASPBERRY PI PICO RP2040
Need more? Email Us
ECAD model for SC0915
Silicon Labs
PG23 PRO KIT
Need more? Email Us
ECAD model for PG23-PK2504A
STMicroelectronics
NUCLEO-64 STM32L053R8 EVAL BRD
Lowest to $28.5730
ECAD model for NUCLEO-L053R8
NXP / Nexperia
EVAL KIT LPC55
Need more? Email Us
ECAD model for LPC55S06-EVK
Microchip Technology
PICKIT SERIAL ANALYZER PIC16F886
Need more? Email Us
ECAD model for DV164122

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention