EN
  • EN
  • DE

PM8311A-FEI

Part No PM8311A-FEI
Manufacturer Microchip Technology
Catalog Interface - Telecom
Description IC TELECOM INTERFACE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 25 Weeks
Features Telecom IC Framer, Line Interface Unit (LIU) 896-FCBGA (31x31)
Manufacturer Microchip Technology
Package Tray
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 896-BGA, FCBGA
Case / Package 896-FCBGA (31x31)
Family Name PM8311
MSL Level 3 (168 Hours)
ECCN 5A991G
HTSUS 8542.39.0001
Quantity per package 27
Popularity High
Supply and Demand Status Balance
Win Source Part Number 930753-PM8311A-FEI
Ultra Librarian 3D Model Ultra Librarian PM8311A-FEI CAD Model

Description

Microchip Technology PM8311A-FEI Product Overview

The PM8311A-FEI, from Microchip Technology, is a cutting-edge integrated circuit designed to cater to the demanding needs of modern electronic systems. This robust component is part of Microchip's extensive portfolio of semiconductor products and solutions, renowned for their reliability, performance, and innovation.

Key Features

  • High Performance: The PM8311A-FEI is engineered to deliver top-notch performance, ensuring that electronic systems operate with maximum efficiency and speed. Its design is optimized for quick data processing and smooth operation, making it an ideal choice for high-speed applications.
  • Low Power Consumption: With the increasing emphasis on energy efficiency, the PM8311A-FEI stands out with its low power consumption. This feature not only reduces the overall energy cost but also minimizes heat generation, thereby enhancing the longevity of the product and the system it powers.
  • Advanced Technology: Microchip Technology is known for leveraging advanced manufacturing techniques and the PM8311A-FEI is no exception. It incorporates state-of-the-art technology to provide superior performance and reliability.
  • Compact Design: The compact form factor of the PM8311A-FEI allows it to fit into a variety of electronic assemblies, making it a versatile solution for space-constrained applications.

Applications

The PM8311A-FEI is suitable for a broad range of applications, including but not limited to:

  • Telecommunications equipment
  • Networking hardware
  • Data processing units
  • Industrial control systems
  • Consumer electronics

Quality and Support

Microchip Technology is committed to delivering high-quality products. The PM8311A-FEI is backed by rigorous testing and quality assurance processes to ensure that it meets the highest industry standards. Additionally, Microchip provides extensive technical support and documentation to assist customers with integration, development, and troubleshooting.

Conclusion

In conclusion, the PM8311A-FEI from Microchip Technology is a sophisticated and reliable component that offers a blend of performance, efficiency, and compact design. Whether it's for telecommunications, networking, or any other demanding electronic application, this integrated circuit is designed to excel and provide a competitive edge in today's fast-paced technological landscape.

You May Also Be Interested in

Broadcom Limited
24P GE W/ GPHY AND BROADSCAN2.0
Lowest to $426.8657
Infineon Technologies
Lowest to $5.6191
ST-Ericsson Inc
Lowest to $42.5952
Infineon Technologies
Lowest to $21.6228
Infineon Technologies
Lowest to $9.2446
Infineon Technologies
Need more? Email Us
Infineon Technologies
Need more? Email Us
MaxLinear Inc
IC TELECOM INTERFACE 176LQFP
Lowest to $150.6524
Others
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess