Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Mfr Microchip Technology
Package Tray
Product Status Obsolete
Standard Package 160 pcs
MSL Level 3 (168 Hours)
ECCN OBSOLETE
Win Source Part Number 278063-PM8305-LGI
Ultra Librarian 3D Model Ultra Librarian PM8305-LGI CAD Model

Description

The PM8305-LGI is a cutting-edge product from Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This component is designed to cater to the demanding needs of modern electronics, offering robust performance and reliability for a variety of applications.

Key Features

  • High Performance: The PM8305-LGI is built to deliver high-speed operation while maintaining energy efficiency, making it suitable for power-sensitive applications.
  • Enhanced Security: With an emphasis on security, this product incorporates features that help protect against unauthorized access and ensure data integrity, which is crucial for applications handling sensitive information.
  • Advanced Connectivity: This component supports a range of communication protocols, enabling it to easily integrate with other devices and systems for seamless operation.
  • Durable Design: The PM8305-LGI is engineered to withstand harsh conditions, ensuring consistent performance even in challenging environments.

Applications

The versatility of the PM8305-LGI makes it ideal for a wide array of applications, including:

  • Industrial automation systems
  • Smart home devices
  • Automotive electronics
  • Internet of Things (IoT) devices
  • Consumer electronics

Technical Specifications

The PM8305-LGI boasts a comprehensive set of technical specifications designed to meet the requirements of the most demanding applications. It features a robust architecture, advanced power management capabilities, and a compact form factor for easy integration into existing systems.

About Microchip Technology

Microchip Technology is a global leader in providing smart, connected, and secure embedded control solutions. Their products are known for their quality, performance, and ease of use, making them a top choice for engineers and designers across various industries.

For more information about the PM8305-LGI or to request a datasheet, please visit Microchip Technology's official website or contact their customer support team.

You May Also Be Interested in

ON Semiconductor
Dual 4-Input Data Selector/Multiplexer
Lowest to €0.5293
ECAD model for MC74HC153ADTR2G
Nexperia USA Inc.
IC DECODER/DEMUX 1X2:4 16TSSOP / Decoder/Demultiplexer 1 x 2:4 16-TSSOP
Lowest to €0.1481
ECAD model for 74AHCT139PW,118
ON Semiconductor
Low Voltage Quad 2-Input Multiplexer | MULTIPLEXER QUAD 2IN LV 16TSSOP
Need more? Email Us
ECAD model for 74LVX157MTC
Maxim Integrated
Low-Voltage, 8-Channel/Dual 4-Channel Multiplexers with Latchable Inputs | IC MUX CMOS DUAL-4CH LOW-V18SOIC
Lowest to €9.5460
ECAD model for MAX384CWN
Maxim Integrated
5-V, 1: 1 (SPST), 4-channel analog switch with powered-off protection & 1.8-V input logic 14-TSSOP -40 to 125
Lowest to €5.6546
ECAD model for MAX4678EUE+T
Microchip Technology
SMALL FORM FACTOR SATA/SAS ACTIV
Lowest to €14.3484
ECAD model for PM8303A-WGI
Microchip Technology
Precision Low Power Differential 2:1 LVPECL MUX with Internal Termination | IC MUX 2:1 LVPECL DIFF LP 16-MLF
Lowest to €5.3062
ECAD model for SY89852UMG
Texas Instruments
3-LINE TO 8-LINE DECODERS/DEMULTIPLEXERS | IC 3-8 LINE DECOD/DEMUX 16-SOIC
Lowest to €0.1305
ECAD model for SN74HC138D
Microchip Technology
SINGLE CHIP ADD/DROP MULTIPLEXER
Lowest to €145.0020
ECAD model for PM5337-FGI

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €12.2670
ECAD model for FT4232HL-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to €3.2859
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to €5.0382
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to €36.4974
ECAD model for ICM-42688-P
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €6.7907
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to €9.2002
ECAD model for FT232RQ-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to €0.0373
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to €9.4194
ECAD model for FT2232HL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €3.5049
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to €4.6002
ECAD model for FT230XS-U
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to €1.4677
ECAD model for PE4312C-Z
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to €2.5505
ECAD model for AR8033-AL1A
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to €6.5716
ECAD model for BME280
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to €1.5334
ECAD model for TPS82130SILR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to €28.4769
ECAD model for PI3740-00-LGIZ

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ €7.8671 €62.9364
19+ €6.4550 €122.6459
29+ €6.2531 €181.3395
39+ €6.0522 €236.0363
51+ €5.8501 €298.3536
68+ €5.2452 €356.6726
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 8,000 pieces
MOQ: 8 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention