EN
  • EN
  • DE

PM8225B-F3EI

Part No PM8225B-F3EI
Manufacturer Microchip Technology
Catalog Custom Parts (N - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1219575-PM8225B-F3EI
Categories Custom Parts
Manufacturer Microchip Technology
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PM8225B-F3EI CAD Model

Description

The PM8225B-F3EI is a state-of-the-art product from Microchip Technology, designed to cater to the needs of sophisticated electronic applications. This high-performance component is part of Microchip's extensive range of semiconductor products and integrated circuits, which are renowned for their reliability and innovation.

Key Features

  • Durability: The PM8225B-F3EI is built to last and withstand challenging conditions, ensuring long-term reliability for your electronic projects.
  • High Efficiency: This product is engineered for maximum efficiency, which helps to reduce power consumption and save on energy costs.
  • Advanced Technology: Incorporating the latest advancements in semiconductor technology, the PM8225B-F3EI ensures superior performance and compatibility with modern electronic systems.

Applications

The PM8225B-F3EI is versatile and can be used in a variety of applications, including but not limited to:

  • Consumer Electronics
  • Automotive Systems
  • Industrial Automation
  • Telecommunication Infrastructure
  • Internet of Things (IoT) Devices

Product Specifications

Parameter Value
Product Category Semiconductor
Manufacturer Microchip Technology
Part Number PM8225B-F3EI
RoHS Compliant

The PM8225B-F3EI is a testament to Microchip Technology's commitment to providing customers with products that deliver exceptional quality and performance. Whether you are developing the next generation of consumer electronics or enhancing industrial systems, the PM8225B-F3EI is an excellent choice for your semiconductor needs.

You May Also Be Interested in

Intel
Need more? Email Us
NVIDIA
Riva 128? 128-BIT 3D Multimedia Accelerator
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Richtek USA Inc.
Need more? Email Us
PLX
Need more? Email Us
Qorvo US Inc.
QPM1000 2GHz to 20GHz Limiter / Low Noise Amplifier Evaluation Board
Need more? Email Us
QSI
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Renesas Electronics America
16-bit Microcontrollers with R8C CPU Core (Non Promotion)
Lowest to $81.3316

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess