EN
  • EN
  • DE

AA4003MTR-E1

Part No AA4003MTR-E1
Manufacturer Diodes Incorporated
Catalog HOT - SALES and EOL Components
Description 2W STEREO AUDIO POWER AMPLIFIER WITH SHUTDOWN | IC AUDIO AMP CLASS AB 16SOIC / 2W STEREO AUDIO POWER AMPLIFIER WITH SHUTDOWN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Tape and Reel
Status Obsolete
Type Class AB
Output Type 2-Channel (Stereo)
Max Output Power x Channels at Load 160mW x 2 at 16Ohm
Supply Voltage (V) 2.7V ~ 5.5V
Features Depop, Shutdown, Thermal Protection
Mounting Style SMD
Temperature Range - Operating -40°C ~ 85°C
Supplier Device Package 16-SOIC
Manufacturer Package 16-SOIC
Manufacturer Pack Quantity 4,000
MSL Level 1 (Unlimited)
Win Source Part Number 169239-AA4003MTR-E1
Popularity Medium
Supply and Demand Status Balance
Family Name AA4003
Halogen Free Not Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AA4003MTR-E1 CAD Model

Description

The AA4003MTR-E1 is a high-performance, precision integrated circuit from Diodes Incorporated, designed to cater to a wide range of electronic applications. This product is known for its reliability and efficiency, making it an ideal choice for designers looking for a robust component for their circuits.

Key Features

  • High Precision: The AA4003MTR-E1 boasts precise voltage regulation and signal processing capabilities, ensuring stable performance in critical applications.
  • Low Power Consumption: With its design focused on energy efficiency, this component helps in reducing the overall power consumption of the electronic system, making it suitable for battery-powered devices.
  • Wide Operating Temperature Range: This product is built to withstand a broad range of temperature conditions, maintaining its functionality in both extreme cold and hot environments.
  • Compact Package: The AA4003MTR-E1 comes in a small form factor, which is perfect for space-constrained applications without compromising on power or functionality.
  • RoHS Compliant: Adhering to the Restriction of Hazardous Substances (RoHS) directive, this product minimizes the environmental impact by avoiding the use of certain hazardous materials.

Applications

The versatile nature of the AA4003MTR-E1 allows it to be used across various domains, including:

  • Consumer Electronics
  • Automotive Systems
  • Telecommunication Infrastructure
  • Industrial Control Units
  • Medical Devices

Quality and Reliability

Diodes Incorporated is committed to delivering high-quality products. The AA4003MTR-E1 is subjected to rigorous testing and quality assurance processes to ensure it meets the industry standards for performance and reliability.

Ordering Information

The AA4003MTR-E1 comes in tape and reel packaging, facilitating easy assembly during the manufacturing process. For detailed ordering and product information, customers are advised to consult the datasheet or contact Diodes Incorporated's sales representatives.

Note: The above description is for informational purposes only and does not constitute technical advice. Product specifications are subject to change without notice. Always refer to the latest datasheet or contact the manufacturer for the most current information.

You May Also Be Interested in

Lite-On Inc.
IrDA Data Compliant Low Power 115.2 kbit/s with Remote Control Infrared Transceiver | TXRX RF 115.2KBIT/S W/REMOTE SMD
Need more? Email Us
Microchip Technology
IC VOICEPORT ABS 2CH 80LQFP
Lowest to $13.6363
Bright Power
BP2808B Efficient Power Management IC
Lowest to $0.3361
IXYS
SSR RELAY SPST-NO 1A 0-60V
Lowest to $11.1429
Lite-On Inc.
TXRX IR 115.2KB/S 3V LOW PWR SMD
Lowest to $8.0122
IXYS
Low VCE(sat), High speed IGBT | POWER MOSFET TO-3
Need more? Email Us
Lite-On Inc.
TXRX IR 115.2KB/S LOW POWER SMD
Lowest to $11.3548
Honeywell
Magnetoresistive Sensor3 Axis 8Gs Magnetic Field 16-Pin CLLCC
Lowest to $5.8956
TE Connectivity
JUMPER BARRIER BLK 12POS RING
Lowest to $0.3199

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.4560 $73.3680
6+ $20.0670 $120.4020
9+ $19.4398 $174.9582
13+ $18.8126 $244.5638
16+ $18.1855 $290.9680
22+ $16.3040 $358.6880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,700 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess