EN
  • EN
  • DE

MC10H172L

Part No MC10H172L
Manufacturer ON Semiconductor
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description Dual Binary to 1-4-Decoder (High)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Series 10H
Packaging Tube
Part Status Obsolete(EOL)
Type Decoder
Independent Circuits 1
Voltage Supply Source Dual Supply
Operating Supply Voltage -4.94 V ~ -5.46 V
Operating Temperature Range 0°C ~ 75°C
Mounting Style Through Hole
Package 16-CDIP (0.300", 7.62mm)
Manufacturer Package 16-CDIP
RoHS State Request Verification
Win Source Part Number 1217290-MC10H172L
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Family Name MC10H172
Introduction Date March 31, 2000
ECCN EAR99
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian MC10H172L CAD Model

Description

ON Semiconductor MC10H172L: A Versatile Triple Line Receiver

The ON Semiconductor MC10H172L is a high-performance triple line receiver designed to address the needs of advanced digital systems. This integrated circuit is part of ON Semiconductor's 10H series, which is renowned for its robustness and reliability. The MC10H172L is specifically tailored for applications that demand high-speed signal reception and processing.

Key Features

  • Triple Differential Line Receivers: The MC10H172L features three independent line receivers, making it an ideal choice for systems that require multiple data input channels.
  • High-Speed Performance: Engineered for fast signal processing, this device is capable of handling data rates that are essential for high-speed digital communication.
  • MECL 10K-Compatible: The device is compatible with MECL 10K logic standards, ensuring seamless integration into existing MECL 10K environments.
  • Power Supply: The MC10H172L operates on a standard -5.2 V power supply, common for MECL 10K logic devices, providing users with an easily sourced power requirement.
  • Temperature Range: With an operating temperature range of 0°C to +75°C, the MC10H172L is suitable for various industrial applications.

Applications

The MC10H172L is used in a wide range of applications, including but not limited to:

  • Data communication systems
  • Digital signal processing
  • High-speed networking equipment
  • Instrumentation and test equipment

Package and Quality

ON Semiconductor offers the MC10H172L in a sturdy, industry-standard 16-pin ceramic DIP (Dual In-line Package), ensuring robust physical protection and ease of mounting on printed circuit boards. The device is also available in surface-mount packages, providing flexibility for various design requirements.

As with all ON Semiconductor products, the MC10H172L is manufactured to high-quality standards, ensuring reliable performance in critical applications. The company's commitment to excellence means that this triple line receiver is a trustworthy component for your digital systems.

For detailed specifications, application notes, and further information, designers and engineers are encouraged to consult the official datasheet provided by ON Semiconductor. This will ensure that the MC10H172L is utilized to its full potential within their electronic designs.

You May Also Be Interested in

Texas Instruments
IC BUS SWITCH 4 X 1:1 20-TVSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
ON Semiconductor
IC PRIORITY ENCODER 1X8:3 16SOIC
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 2 X 4:1 16-PDIP
Need more? Email Us
ON Semiconductor
IC BUS FET EXCH SW 1X2:1 8-UDFN
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X4:16 24SO
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess