EN
  • EN
  • DE

PM40036B1-F3EI

Part No PM40036B1-F3EI
Manufacturer Microchip Technology
Catalog Interface - Specialized
Description IC PFX 36XG4, 36-LANE PCIE SWITC / Interface
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr Microchip Technology
Package Tray
Product Status Active
Standard Package 36 pcs
REACH Status REACH Unaffected
Win Source Part Number 989038-PM40036B1-F3EI
Ultra Librarian 3D Model Ultra Librarian PM40036B1-F3EI CAD Model

Description

Microchip Technology's PM40036B1-F3EI: A Premier Power Management Solution

The PM40036B1-F3EI is a state-of-the-art power management integrated circuit (IC) developed by the renowned Microchip Technology. This advanced component is designed to cater to a wide range of applications that require reliable and efficient power management solutions. It offers a perfect blend of performance, durability, and versatility, making it an ideal choice for designers and engineers looking to enhance their power systems.

Key Features:

  • High Efficiency: The PM40036B1-F3EI is engineered to maximize power efficiency, reducing energy loss and heat generation, which is crucial for maintaining the longevity and stability of electronic systems.
  • Versatility: This IC is suitable for various applications, including consumer electronics, automotive, industrial control systems, and more, thanks to its flexible design and compatibility with different voltage levels.
  • Compact Design: The compact footprint of the PM40036B1-F3EI allows it to fit into tight spaces, making it an excellent choice for space-constrained applications without compromising on power capability.

Technical Specifications:

  • Manufacturer: Microchip Technology
  • Part Number: PM40036B1-F3EI
  • Category: Power Management ICs
  • RoHS: Compliant
  • Mounting Style: SMD/SMT
  • Package / Case: QFN-EP
  • Operating Temperature Range: Specified by Manufacturer

The PM40036B1-F3EI is designed with robustness in mind, ensuring that it can withstand the rigors of daily operation in a variety of environments. Its integrated circuits are manufactured with precision, offering consistent performance and reliability that Microchip Technology's customers have come to expect.

Whether you're developing power supplies, managing battery-operated devices, or working on sophisticated control systems, the PM40036B1-F3EI provides the power management capabilities you need to ensure efficient and stable operation. Its integration into your product designs promises to contribute to superior performance and customer satisfaction.

For detailed technical data, application notes, and support resources, visit Microchip Technology's official website or contact their customer support team. The PM40036B1-F3EI is not just a component; it's a comprehensive power management solution that can elevate your designs to the next level.

You May Also Be Interested in

Infineon Technologies
IC INTERFACE SPECIALIZED 48VQFN / Automotive Interface PG-VQFN-48-31
Lowest to $13.0247
NXP / Nexperia
IC INTERFACE SPECIALIZED 32SOIC
Lowest to $16.3213
Renesas Electronics America
Need more? Email Us
Renesas Electronics America
IC INTFACE SPECIALIZED 1156FCBGA / Switch Interfacing Interface 1156-FCBGA (35x35)
Lowest to $375.3750
Microchip Technology
IC INTERFACE SPECIALIZED 68TQFN / Switch Interfacing Interface 68-TQFN-EP (8x8)
Lowest to $25.2044
NXP / Nexperia
IC SBC CAN HIGH SPEED 20HVSON / System Basis Chip Interface 20-HVSON (3.5x5.5)
Lowest to $7.7960
Maxim Integrated
IC INTERFACE SPECIALIZED 24SOIC
Lowest to $71.6912
NXP / Nexperia
IC INTFACE SPECIALIZED 16HX2QFN / USB Interface 16-HX2QFN (2.6x2.6)
Lowest to $4.3657
Maxim Integrated
IC INTERFACE SPECIALIZED 28TSSOP / Smart Card Interface 28-TSSOP
Lowest to $48.9628

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $310.4478 $310.4478
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 900 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess