EN
  • EN
  • DE

MAX3800UHJ

Part No MAX3800UHJ
Manufacturer Maxim Integrated
Catalog Interface - Drivers, Receivers, Transceivers
Description 3.2Gbps Adaptive Equalizer and Cable Driver | IC EQUALIZER DRVR 3.2GBPS 32TQFP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tray
Status Obsolete
Type Driver
Number of Drivers/Receivers 1/0
Data Rate 3.2Gbps
Supply Voltage (V) 3.14V ~ 3.46V
Temperature Range - Operating 0°C ~ 85°C
Mounting Style SMD
Manufacturer Package 32-TQFP Exposed Pad
Supplier Device Package 32-TQFP-EP (5x5)
Family Part Number MAX3800
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1213358-MAX3800UHJ
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX3800UHJ CAD Model

Description

The MAX3800UHJ from Maxim Integrated is a high-performance, fully integrated equalizer and cable driver, designed to extend the reach of high-speed serial data links in storage, networking, and telecommunications applications. This advanced component is engineered to condition and drive signals over various media types including coaxial cable, fiber optics, and printed circuit board (PCB) traces.

Key Features

  • Signal Conditioning: The MAX3800UHJ includes both an equalizer and a cable driver, which work together to compensate for the signal degradation typically encountered over long distances. The equalizer is capable of restoring signals that have been attenuated by the transmission medium, while the cable driver provides the necessary output swing for driving signals over long cables or backplanes.
  • Data Rate Flexibility: This device is designed to support a wide range of data rates, making it suitable for various high-speed serial interfaces. It can handle data rates up to 12.5Gbps, ensuring compatibility with standards such as 10 Gigabit Ethernet, Fibre Channel, and other high-speed data protocols.
  • Low Power Consumption: Maxim Integrated's focus on power efficiency is evident in the MAX3800UHJ, which operates with low power dissipation. This characteristic is particularly important in high-density applications where thermal management is a critical concern.
  • Compact Form Factor: Housed in a space-saving 32-pin TQFP package, the MAX3800UHJ is designed for integration into systems where board space is at a premium.
  • Integrated Features: The device includes additional features such as programmable output pre-emphasis and input equalization, output amplitude control, and signal detect, further enhancing its utility in complex systems.

Applications

The MAX3800UHJ is well-suited for a variety of applications where signal integrity is paramount. Its ability to drive high-speed signals over long distances makes it ideal for use in:

  • Data center storage systems
  • High-speed networking equipment
  • Telecommunications infrastructure
  • High-definition video transmission systems
  • Backplane interconnects

With its combination of performance, integration, and efficiency, the MAX3800UHJ is a compelling solution for designers looking to enhance the reach and reliability of their high-speed data communications.

You May Also Be Interested in

Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 16SOIC / 1/1 Transceiver Half RS422, RS485 16-SOIC
Lowest to $72.1805
Maxim Integrated
IC TRANSCEIVER FULL 2/2 16SOIC / 2/2 Transceiver Full RS232 16-SOIC
Lowest to $0.9520
Texas Instruments
IC TRANSCEIVER 1/1 8VSON / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $2.2658
NXP / Nexperia
IC TRANSCEIVER HALF 2/2 14HVSON / 2/2 Transceiver Half CANbus 14-HVSON (3x4.5)
Lowest to $2.6277
Maxim Integrated
RS-232 TRANSCEIVERS / 3/5 Transceiver Full RS232 26-UCSP (3.06x3.06)
Need more? Email Us
Sipex Corporation
RS-232 TRANSCEIVER
Lowest to $1.1130
Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.3985
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.1892
Texas Instruments
TLIN1029A-Q1 LOCAL INTERCONNECT / 1/1 Transceiver Half LIN 8-SON (3x3)
Lowest to $1.5503

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess