EN
  • EN
  • DE

PM40028B1-F3EI

Part No PM40028B1-F3EI
Manufacturer Microchip Technology
Catalog Interface - Specialized
Description IC PFX 28XG4, 28-LANE PCIE SWITC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 300000290-PM40028B1-F3EI
Package Tray
Product Status Active
Applications Fanout PCIe Switch
Interface PCI
Package / Case 753-BGA
Supplier Device Package 753-BBGA (29x29)
Grade -
Mounting Type Surface Mount
Manufacturer Microchip Technology
Category Integrated Circuits (ICs) -Interface Specialized
Package Tray
Product Status Active
Type Switch - PCIe
Ultra Librarian 3D Model Ultra Librarian PM40028B1-F3EI CAD Model

Description

The PM40028B1-F3EI is a high-performance, feature-rich product from Microchip Technology, a leading provider of microcontroller, mixed-signal, analog, and Flash-IP solutions. This product is designed to cater to the demanding needs of modern electronic applications, offering a robust combination of efficiency, reliability, and flexibility.

Key Features

  • Enhanced Processing Capabilities: Equipped with an advanced core, the PM40028B1-F3EI provides exceptional computational power, ensuring smooth and efficient operation in complex tasks.
  • Low Power Consumption: With Microchip’s focus on energy efficiency, this product offers low power modes to reduce power consumption, making it ideal for battery-powered or energy-sensitive applications.
  • Robust Security Features: Security is a top priority, and the PM40028B1-F3EI includes built-in security features to protect against unauthorized access and ensure data integrity.
  • High-Speed Connectivity: With integrated high-speed communication interfaces, this product allows for rapid data transfer and connectivity with other devices, essential for today's interconnected systems.
  • Wide Temperature Range: The device operates reliably over a broad temperature range, making it suitable for industrial and automotive applications that require durability in harsh environments.

Applications

The versatility of the PM40028B1-F3EI makes it an excellent choice for a wide array of applications. It is particularly well-suited for:

  • Industrial Control Systems
  • Automotive Electronics
  • Smart Home Devices
  • Internet of Things (IoT) Endpoints
  • Consumer Electronics

Quality and Support

Microchip Technology is committed to delivering high-quality products, and the PM40028B1-F3EI is no exception. It undergoes rigorous testing to ensure it meets industry standards for quality and reliability. Additionally, Microchip offers extensive technical support and comprehensive documentation, enabling designers to leverage the full potential of the product in their applications.

You May Also Be Interested in

Analog Devices Inc.
IC INTERFACE SPECIALIZED 28SOIC / Analog I/O Interface 28-SOIC
Need more? Email Us
STMicroelectronics
IC INTERFACE SPECIALIZED 64LQFP / Automotive Interface 64-LQFP (10x10)
Lowest to $9.2148
Infineon Technologies
TRANSMISSION_ICS PG-TQFP-48 / Automotive Interface PG-TQFP-48-9
Lowest to $1.7640
Texas Instruments
IC INTERFACE SPECIALIZED 40WQFN / Personal Computers, CAD/CAM/CAE Workstation, Point-of-Sale Terminals, Audio/Visual Devices, Limited Space Areas Interface 40-WQFN (6x4)
Lowest to $9.9856
Diodes Incorporated
IC INTERFACE SPECIALIZED 40TQFN
Lowest to $1.5747
Infineon Technologies
IC INTERFACE SPECIALIZED 48VQFN / Automotive Interface PG-VQFN-48-31
Lowest to $16.0075
NXP / Nexperia
IC INTFACE SPECIALIZED 16HX2QFN / USB Interface 16-HX2QFN (2.6x2.6)
Lowest to $4.3657
Diodes Incorporated
IC INTERFACE SPECIALIZED 32TQFN
Need more? Email Us
Maxim Integrated
IC INTERFACE SPECIALIZED 28SOIC / Smart Card Interface 28-SOIC
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $324.6269 $324.6269
2+ $291.0448 $582.0896
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess