EN
  • EN
  • DE

PL680-39QC

Part No PL680-39QC
Manufacturer Microchip Technology
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC CLK BUFFER LVPECL 16QFN / IC 640MHz 1 16-WFQFN Exposed Pad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Mfr Microchip Technology
Package Tube
PLL Yes
Input Crystal
Output LVCMOS, LVDS
Number of Circuits 1
Frequency - Max 640MHz
Divider/Multiplier Yes/Yes
Voltage - Supply 2.25V ~ 3.63V
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 16-WFQFN Exposed Pad
Supplier Device Package 16-QFN (3x3)
Base Product Number PL680
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 20
Win Source Part Number 1085446-PL680-39QC
Ultra Librarian 3D Model Ultra Librarian PL680-39QC CAD Model

Description

The PL680-39QC from Microchip Technology is a state-of-the-art clock generator designed to meet the stringent requirements of modern electronic systems. This precision device is tailored to deliver reliable and stable clock signals that are essential for the synchronization of various digital components within an electronic system.

Key Features

  • High Precision: The PL680-39QC offers a highly precise clock output that ensures the timing integrity of the system it is integrated into.
  • Low Jitter: With its low jitter performance, this clock generator minimizes signal distortion and enhances the overall system reliability.
  • Multiple Outputs: The device comes equipped with multiple output options, providing versatility for different design requirements.
  • Wide Frequency Range: It supports a broad frequency range, catering to a variety of applications and allowing for flexibility in system design.
  • Programmable: The PL680-39QC is programmable, allowing designers to fine-tune the clock signals to specific needs.

Applications

The PL680-39QC is suitable for a diverse range of applications, including but not limited to:

  • Networking equipment such as routers, switches, and access points
  • High-performance computing and data storage systems
  • Telecommunications infrastructure
  • Industrial and automotive systems requiring precise timing solutions

Technical Specifications

The PL680-39QC is built with the following technical specifications:

  • Supply Voltage: Specified in the datasheet
  • Operating Temperature Range: Specified to ensure reliable operation under varying environmental conditions
  • Package Type: Provided in a package that is suitable for a range of assembly techniques

In conclusion, the PL680-39QC clock generator from Microchip Technology is an exemplary solution for systems that require precise timing control and stability. Its features and flexibility make it an ideal choice for designers looking to enhance the performance of their electronic products.

You May Also Be Interested in

Renesas Electronics America
IC CLOCK GENERATOR 32VFQFPN
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Renesas Electronics America
IC TRANSLATOR UNIV FREQ 48VFQFN
Need more? Email Us
Renesas Electronics America
IC MULT ZDB 16SOIC
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Microchip Technology
IC SYNTHESIZER 125MHZ 44QFN
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Renesas Electronics America
IC CLK/FREQ SYNTH 8TSSOP
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess