EN
  • EN
  • DE

PL613-05-G70SC-R

Part No PL613-05-G70SC-R
Manufacturer Microchip Technology
Catalog OEM Parts (O - R)
Description Clock Generation, 200MHz, 2.5, 3.3 to 3.3V, SOIC-8, RoHS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1085435-PL613-05-G70SC-R
Categories OEM Parts(O-R)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PL613-05-G70SC-R CAD Model

Description

The PL613-05-G70SC-R is a state-of-the-art programmable clock generator designed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This component is part of the PL613 series, which is renowned for its high performance, reliability, and flexibility, making it an ideal solution for a wide range of applications in the electronics industry.

Key Features

  • Programmable Output Frequency: The PL613-05-G70SC-R allows for precise frequency programming to meet the specific requirements of your application. This flexibility is vital for optimizing system performance.
  • Low Power Consumption: Designed with power efficiency in mind, this clock generator operates with minimal power draw, which is crucial for battery-powered or energy-sensitive devices.
  • Low Jitter: The device offers low phase jitter, which is essential for maintaining signal integrity in high-speed communication systems and ensuring reliable operation.
  • Wide Operating Temperature Range: The PL613-05-G70SC-R is built to perform consistently across a broad temperature range, making it suitable for industrial and automotive applications that require robust performance under varying environmental conditions.

Applications

This versatile clock generator is used in multiple sectors, including consumer electronics, networking, telecommunications, and computing. It is particularly well-suited for applications that demand precise clocking solutions such as:

  • Wireless and wired communication systems
  • High-performance computing platforms
  • Audio and video equipment
  • Embedded systems

Product Specifications

The PL613-05-G70SC-R comes in a compact SOT-23 package and is designed to operate over a supply voltage range of 1.8V to 3.3V. The device supports various output types, including LVCMOS, allowing for broad compatibility with different logic levels and interfacing requirements.

Quality and Reliability

Microchip Technology is committed to delivering high-quality products that exceed industry standards for reliability. The PL613-05-G70SC-R is no exception and is backed by Microchip's rigorous testing and validation processes, ensuring that you receive a dependable product for your critical applications.

You May Also Be Interested in

World Produts Inc.
Need more? Email Us
Essentra Components
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 720W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
KOA Speer
Need more? Email Us
Taiwan Semiconductor
SOD-323F, 40V, 0.03A, Schottky Diode
Need more? Email Us
Taiwan Semiconductor
TVS DIODE 22VWM 35.5VC DO214AC / 35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Need more? Email Us
Eaton / Cutler Hammer
Pxbcm Meter Module Strip, Left 21 100A C
Need more? Email Us
KOA Speer
Need more? Email Us
World Produts Inc.
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess