EN
  • EN
  • DE

PCB80C31BH-3-16P

Part No PCB80C31BH-3-16P
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 269946-PCB80C31BH-3-16P
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PCB80C31BH-3-16P CAD Model

Description

The PCB80C31BH-3-16P is a high-performance CMOS microcontroller from NXP Semiconductors. This integrated circuit is part of the 80C family, renowned for its robust architecture and versatility in various embedded applications. The device features a powerful 8-bit CPU and is designed to operate at a maximum frequency of 16 MHz, providing a solid foundation for performance-driven applications.

Key Features

  • Core Processor: The PCB80C31BH-3-16P is built around a highly efficient 8-bit microcontroller that ensures smooth operation and compatibility with a wide range of software and hardware components.
  • Operating Frequency: This microcontroller can run at up to 16 MHz, offering the speed necessary for time-sensitive tasks and high-performance operations.
  • Memory: It includes built-in ROM and RAM, providing ample space for program storage and data manipulation. The exact memory specifications should be confirmed from the datasheet as they can vary based on the model.
  • I/O Ports: The device is equipped with versatile input/output ports that can be configured to interface with various peripherals, enhancing its adaptability to different application requirements.
  • Supply Voltage: The PCB80C31BH-3-16P operates within a range of supply voltages, typically around 5V, which is standard for CMOS technology, ensuring compatibility with common power supplies.
  • Package: This microcontroller is available in a 40-pin DIP (Dual In-line Package), which is conducive to easy insertion and removal, as well as prototyping and testing.
  • Temperature Range: It is designed to withstand industrial temperature ranges, making it suitable for operation in harsh environments.

Applications

The PCB80C31BH-3-16P is an ideal choice for a multitude of applications that require a reliable microcontroller for control processes. It is commonly used in:

  • Automotive control systems
  • Industrial automation
  • Consumer electronics
  • Telecommunication systems
  • Robotics

Conclusion

With its robust feature set, the PCB80C31BH-3-16P from NXP Semiconductors stands as a versatile and efficient solution for a wide array of embedded system applications. Its high-speed operation, ample memory, and flexible I/O options make it an excellent choice for designers looking to create sophisticated and reliable products.

You May Also Be Interested in

EPCOS (TDK)
Need more? Email Us
EPCOS (TDK)
Lowest to $0.9390
NEC-TOKIN
Need more? Email Us
ON Semiconductor
Need more? Email Us
STMicroelectronics
Need more? Email Us
NXP / Nexperia
Need more? Email Us
ON Semiconductor
Need more? Email Us
NVIDIA
Need more? Email Us
NIKO-SEM
Lowest to $6.5223

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess