EN
  • EN
  • DE

PL502-30DC

Part No PL502-30DC
Manufacturer Microchip Technology
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC VCXO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 3000001076-PL502-30DC
Manufacturer Microchip Technology
Category Integrated Circuits (ICs) -Clock/Timing- Clock Generators, PLLs, Frequency Synthesizers
Package Bulk
Product Status Obsolete
Type Voltage Controlled Crystal Oscillator (VCXO)
Input Crystal
Output LVCMOS, LVDS, LVPECL
Number of Circuits 1
Voltage - Supply 2.97V ~ 3.63V
Operating Temperature 0°C ~ 70°C (TA)
Ultra Librarian 3D Model Ultra Librarian PL502-30DC CAD Model

Description

The PL502-30DC is a cutting-edge solution designed by Microchip Technology, a leader in the semiconductor industry. This product is a high-performance, low-power Phase-Locked Loop (PLL) clock synthesizer, engineered to meet the stringent requirements of modern electronic systems. With its compact design and advanced features, the PL502-30DC is ideal for a variety of applications, including communication infrastructure, computing, and consumer electronics.

Key Features

  • Frequency Range: The PL502-30DC offers a broad frequency range, ensuring versatility across different uses and compatibility with a wide array of devices.
  • Low Jitter: Minimizing clock signal irregularities, this product ensures high-quality signal integrity, which is crucial for high-speed data communication and digital signal processing.
  • Programmability: Users can program the output frequency, allowing for customization to specific application requirements, making it a flexible choice for various designs.
  • Voltage Supply: Operating at a low voltage, the PL502-30DC is designed for energy-efficient performance, contributing to the overall reduction of power consumption in electronic systems.
  • Temperature Stability: Engineered to perform reliably across a wide temperature range, this PLL clock synthesizer maintains consistent performance even under varying environmental conditions.

Applications

The versatility of the PL502-30DC makes it suitable for a wide range of applications. It is commonly used in:

  • Networking equipment such as routers, switches, and wireless communication devices.
  • High-performance computing systems that require stable and precise clock signals.
  • Consumer electronics including smart TVs, gaming consoles, and home entertainment systems.

Why Choose the PL502-30DC?

Microchip Technology's PL502-30DC stands out in the market for its precision and adaptability. It offers developers the ability to fine-tune their systems for optimal performance, while its low power consumption makes it an environmentally friendly option. With its robust design and reliable performance, the PL502-30DC is an excellent choice for designers looking to push the boundaries of what's possible in their electronic products.

You May Also Be Interested in

Renesas Electronics America
IC CLK/FREQ SYNTH 8TSSOP
Need more? Email Us
Renesas Electronics America
IC ZD BUFFER 8SOIC
Need more? Email Us
Renesas Electronics America
IC CLOCK GENERATOR 24VFQFPN
Need more? Email Us
Skyworks Solutions Inc.
IC CLK BUFFER PLL 44QFN
Need more? Email Us
Renesas Electronics America
IC ZD BUFFER 16SOIC
Need more? Email Us
Renesas Electronics America
IC CLOCK GENERATOR 8SOIC
Lowest to $4.5823
Infineon Technologies
MTSS (MEMORY TIME SWITCH LARGE)
Need more? Email Us
Renesas Electronics America
IC TRANSLATOR UNIV FREQ VFQFN
Lowest to $31.9204
National Semiconductor (TI)
CDCF5801A LOW-JITTER PLL-BASED M
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $85.0350 $85.0350
2+ $82.3776 $164.7552
3+ $79.7203 $239.1609
4+ $77.0629 $308.2516
5+ $69.0909 $345.4545
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,006 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess