EN
  • EN
  • DE

PL502-35OC

Part No PL502-35OC
Manufacturer Microchip Technology
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC VCXO 25MHZ 16TSSOP / IC 800MHz 1 16-TSSOP (0.173", 4.40mm Width)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Mfr Microchip Technology
Package Tube
Product Status Obsolete
PLL Yes
Input Crystal
Output LVPECL
Number of Circuits 1
Frequency - Max 800MHz
Divider/Multiplier Yes/Yes
Voltage - Supply 2.97V ~ 3.63V
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 16-TSSOP
Base Product Number PL502
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 2266-PL502-35OC
Standard Package 96
Win Source Part Number 1085472-PL502-35OC
Ultra Librarian 3D Model Ultra Librarian PL502-35OC CAD Model

Description

Microchip Technology's PL502-35OC: A Precision Oscillator Solution

The PL502-35OC is a state-of-the-art oscillator product from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This particular model is part of the PL502 series, known for its high stability and precision in frequency control. Designed to meet the rigorous demands of today's advanced electronic systems, the PL502-35OC is ideal for a wide range of applications, including telecommunications, networking, and industrial markets.

At the heart of the PL502-35OC is a robust phase-locked loop (PLL) circuit that ensures stable and accurate output frequencies. The device offers a wide frequency range, making it highly versatile for different use cases. It is also characterized by its low jitter and phase noise performance, which is critical for applications where signal integrity is paramount.

The PL502-35OC comes in a compact surface-mount package, which allows for easy integration into various circuit board designs. Its small footprint is particularly beneficial for space-constrained applications, ensuring that high-performance frequency control does not come at the expense of valuable PCB real estate.

One of the key features of the PL502-35OC is its programmability. Engineers can configure the output frequency to their specific requirements without the need for external components or complex circuitry. This on-chip programmability simplifies the design process and accelerates time to market for products that require precise timing solutions.

Moreover, the PL502-35OC is designed with power efficiency in mind. Its low power consumption makes it suitable for portable and battery-operated devices, where power management is critical for extending operational life. Additionally, the oscillator maintains its performance over a wide temperature range, ensuring reliability in various environmental conditions.

In summary, the PL502-35OC from Microchip Technology is an exceptional choice for designers looking for a high-performance, programmable oscillator. Its precision, stability, and versatility make it an invaluable component in the creation of sophisticated electronic systems.

You May Also Be Interested in

Renesas Electronics America
IC CLOCK GENERATOR 8SOIC
Lowest to $4.5823
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
National Semiconductor (TI)
CDCF5801A LOW-JITTER PLL-BASED M
Need more? Email Us
Renesas Electronics America
IC CLK/FREQ SYNTH 8TSSOP
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
ON Semiconductor
IC CLOCK GEN PLL 200MHZ 8WDFN
Lowest to $11.0598
Microchip Technology
IC SYNTHESIZER 125MHZ 44QFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess