EN
  • EN
  • DE

PL123S-09HSC-R

Part No PL123S-09HSC-R
Manufacturer Microchip Technology
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC CLK MULTPLX 1:9 134MHZ 16SOIC / Zero Delay Buffer 9-Out Single-Ended 16-Pin SOP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Reel package
PLL Yes with Bypass
Input Clock
Output Clock
Number of Circuits 1
Frequency - Max 134MHz
Divider/Multiplier No/No
Operating Supply Voltage 3 V ~ 3.6 V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 16-SOIC (0.154", 3.90mm Width)
Manufacturer Package 16-SOP
Win Source Part Number 792392-PL123S-09HSC-R
Popularity Medium
Supply and Demand Status Limited
Family Name PL123S-09
Introduction Date December 19, 2011
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian PL123S-09HSC-R CAD Model

Description

The PL123S-09HSC-R is a state-of-the-art phase-locked loop (PLL) based silicon clock generator produced by the renowned Microchip Technology. This high-performance component is designed to deliver stable and precise clock signals essential for a wide range of digital applications. Its compact size and high reliability make it an ideal choice for embedded systems, networking, and telecommunications equipment.

Key Features

  • High Precision: The device is engineered to provide highly accurate clock outputs, ensuring synchronization and timing integrity in complex systems.
  • Low Jitter: With its low-jitter performance, the PL123S-09HSC-R minimizes signal distortion, which is critical for high-speed digital communication and data processing applications.
  • Programmability: Users can program the output frequency, making the device highly versatile and adaptable to specific design requirements.
  • Power Efficiency: Designed for power-sensitive applications, it operates with a low power consumption, contributing to the overall energy efficiency of the system it is integrated into.
  • Temperature Stability: The device maintains consistent performance over a wide temperature range, ensuring reliability in varying environmental conditions.

Applications

The PL123S-09HSC-R is suited for multiple applications across various industries. Some of the common applications include:

  • High-speed data transfer systems
  • Networking equipment such as routers and switches
  • Wireless communication infrastructure
  • Consumer electronics
  • Industrial control systems

Technical Specifications

Parameter Value
Package Type Surface-Mount
Operating Temperature -40°C to +85°C
Supply Voltage 3.3V ±5%
Output Frequency Range Programmable

For detailed information and datasheets, customers are encouraged to visit the official Microchip Technology website or contact authorized distributors. The PL123S-09HSC-R is a reliable and flexible solution for your clock generation needs, reflecting Microchip Technology's commitment to quality and innovation.

You May Also Be Interested in

Renesas Electronics America
IC ZD BUFFER 8SOIC
Need more? Email Us
Renesas Electronics America
IC ZD BUFFER 8SOIC
Need more? Email Us
Renesas Electronics America
IC TRANSLATOR UNIV FREQ 48VFQFN
Need more? Email Us
National Semiconductor (TI)
CDCF5801A LOW-JITTER PLL-BASED M
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Renesas Electronics America
IC MULT ZDB 16SOIC
Need more? Email Us
Renesas Electronics America
IC MULT ZDB 32TQFP
Need more? Email Us
National Semiconductor (TI)
CDCF5801A LOW-JITTER PLL-BASED M
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess