EN
  • EN
  • DE

PIC32MZ2048EFH144-I/PL

Part No PIC32MZ2048EFH144-I/PL
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® 32MZ
Package Tray
Core Processor MIPS32® M-Class
Core Size 32-Bit Single-Core
Speed 200MHz
Connectivity CANbus, EBI/EMI, Ethernet, I²C, PMP, SPI, SQI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 120
Program Memory Size 2MB (2M x 8)
Program Memory Type FLASH
RAM Size 512K x 8
Supply Voltage - Operating 2.1V ~ 3.6V
Data Converters A/D 48x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 144-LQFP
Supplier Device Package 144-LQFP (20x20)
Base Product Number PIC32MZ2048EFH144
Standard Package 60
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1264391-PIC32MZ2048EFH144-I/PL
Ultra Librarian 3D Model Ultra Librarian PIC32MZ2048EFH144-I/PL CAD Model

Description

Microchip Technology's PIC32MZ2048EFH144-I/PL

The PIC32MZ2048EFH144-I/PL is a high-performance microcontroller (MCU) from Microchip Technology that is part of the PIC32MZ family, designed to deliver exceptional computational power and a rich set of features to meet the demands of complex and computation-intensive applications. This MCU is ideal for designers who are looking to leverage the benefits of high-speed data processing and connectivity in their embedded design projects.

Key Features:

  • Core: The device is equipped with a powerful MIPS M-Class processor core, running at up to 200 MHz, which provides high computational performance while maintaining efficient power consumption.
  • Memory: It boasts an impressive 2 MB of Flash memory and 512 KB of RAM, ensuring ample space for code storage and smooth operation of complex software stacks or algorithms.
  • Digital Signal Processing: Integrated DSP functionality enables the execution of audio and video processing, as well as other signal processing tasks, without requiring an external DSP chip.
  • Connectivity: A comprehensive set of communication peripherals, including CAN, UART, SPI, I2C, and USB modules, provides versatile options for interfacing with other devices and networks.
  • Advanced Analog Features: The MCU includes a range of analog features such as a 12-bit, 18-channel Analog-to-Digital Converter (ADC) and a 12-bit Digital-to-Analog Converter (DAC) to handle complex analog signal processing tasks.
  • Package: Housed in a 144-pin TQFP package, the PIC32MZ2048EFH144-I/PL offers a compact footprint while still providing an abundance of I/O options for interfacing with external components.
  • Temperature Range: This MCU operates reliably across an industrial temperature range of -40°C to 85°C, making it suitable for harsh environments.
  • Security: Security features, including a Random Number Generator and hardware crypto engine, provide robust protection for data and communication, ensuring secure operations.

Whether you're designing advanced industrial control systems, sophisticated medical devices, or IoT applications requiring secure data processing and connectivity, the PIC32MZ2048EFH144-I/PL by Microchip Technology offers a versatile and powerful solution that can significantly reduce development time and enhance product performance.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Atmel
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.8986 $59.7972
5+ $24.5322 $122.6610
7+ $23.7655 $166.3585
9+ $22.9989 $206.9901
12+ $22.2323 $266.7876
16+ $19.9324 $318.9184
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 807 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess