EN
  • EN
  • DE

PIC32MZ2048ECM064-I/PT

Part No PIC32MZ2048ECM064-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description Secure MCU 32bit PIC32 PIC RISC 2MB Flash 3.3V 64-Pin TQFP Tray / IC MCU 32BIT 2MB FLASH 64TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Core Processor MIPS32 microAptiv
Data Bus Width 32-Bit
Speed 200MHz
Connectivity CANbus, Ethernet, I2C, SPI, SQI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
The number of I/O 53
Program Memory Size 2MB (2M x 8)
Program Memory Type FLASH
Date RAM Size 512K x 8
Supply Voltage 2.3V ~ 3.6V
Data Converters A/D 24x10b
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 64-TQFP
Supplier Device Package 64-TQFP
Family Part Number PIC32MZ2048EC
Manufacturer Pack Quantity 160
MSL Level 3 (168 Hours)
Win Source Part Number 726010-PIC32MZ2048ECM064-I/PT
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name PIC32MZ2048ECM064
Introduction Date November 15, 2013
ECCN 5A992.c
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian PIC32MZ2048ECM064-I/PT CAD Model

Description

Product Overview: PIC32MZ2048ECM064-I/PT

The PIC32MZ2048ECM064-I/PT is a high-performance microcontroller unit (MCU) from Microchip Technology, designed to cater to the demanding needs of modern embedded systems. This powerful MCU is based on the MIPS MicroAptiv core and is well-suited for applications that require significant processing capabilities, such as industrial control systems, Internet of Things (IoT) devices, automotive products, and consumer electronics.

Key Features:

  • CPU: MIPS M-Class MicroAptiv Core running at up to 200 MHz, providing a perfect balance between high performance and power efficiency.
  • Memory: Integrated with 2 MB of Flash memory and 512 KB of RAM, ensuring ample space for complex application code and data storage.
  • I/O and Peripherals: Offers a rich set of peripherals, including multiple serial communication modules (UART, SPI, I2C), USB, CAN, and Ethernet for versatile connectivity options.
  • Analog Features: Comes with advanced analog features such as a 12-bit ADC, DAC, and comparators, making it ideal for applications requiring precise analog signal processing.
  • Operating Voltage: Operates within a range of 2.2V to 3.6V, accommodating various power supply requirements.
  • Temperature Range: Industrial temperature rated from -40°C to +85°C, ensuring reliable operation under extreme conditions.
  • Packaging: Available in a 64-pin TQFP package, it provides a compact footprint while still offering sufficient I/O for complex designs.
  • Security: Features hardware cryptographic acceleration and a Random Number Generator, enhancing data security and integrity.

Applications:

The versatility of the PIC32MZ2048ECM064-I/PT makes it an excellent choice for a wide range of applications. Its robust processing power is particularly advantageous for advanced control systems, smart sensors, medical devices, and communication gateways. Additionally, it is well-suited for graphical user interfaces and audio processing tasks, thanks to its high-speed CPU and ample memory resources.

Support and Resources:

Developers can take advantage of Microchip's extensive support network, which includes technical documentation, development tools, and software libraries. The MPLAB® X Integrated Development Environment (IDE) and MPLAB Harmony software development framework provide a comprehensive platform for application development and debugging.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $69.8198 $69.8198
3+ $57.2880 $171.8640
4+ $55.4978 $221.9912
5+ $53.7075 $268.5375
6+ $51.9173 $311.5038
8+ $46.5465 $372.3720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 530 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess