EN
  • EN
  • DE

PIC32MZ1024ECG100-I/PT

Part No PIC32MZ1024ECG100-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1MB FLASH 100TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Status Active
Core Processor MIPS32 microAptiv
Part Core Size 32-Bit
Speed(Frequency) 200MHz
Number of I/O 78
Program Memory Size 1MB (1M x 8)
Program Memory Type FLASH
Data RAM Size 512K x 8
Supply Voltage - Operating 2.3 V to 3.6 V
Data Converters A/D 40x12b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 100-TQFP (12x12)
Win Source Part Number 210159-PIC32MZ1024ECG100-I/PT
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PIC32MZ1024ECG100-I/PT CAD Model

Description

Product Overview: PIC32MZ1024ECG100-I/PT

The PIC32MZ1024ECG100-I/PT is a high-performance microcontroller unit (MCU) from Microchip Technology, designed to cater to the demanding needs of modern embedded systems. It is part of the PIC32MZ family of microcontrollers that are well-known for their remarkable speed, versatility, and reliability.

Key Features:

  • Core: The MCU is built around the MIPS M-Class processor, operating at a speed of up to 200 MHz. It offers high computational performance, making it suitable for a wide range of applications, including industrial control, multimedia, and Internet of Things (IoT) devices.
  • Memory: It is equipped with 1024 KB of Flash memory and 512 KB of RAM, providing ample space for complex applications and data storage.
  • Digital Peripherals: The device includes a variety of digital peripherals such as multiple channels of UART, SPI, and I2C for serial communication, as well as PWM outputs and digital I/Os for interfacing with various electronic components.
  • Analog Features: For applications requiring analog integration, the MCU offers integrated ADCs, DACs, and comparators, ensuring precise analog signal processing and measurement capabilities.
  • Connectivity: With built-in Ethernet MAC, CAN, and USB modules, this MCU facilitates robust connectivity options for networked and peripheral communications.
  • Package: The PIC32MZ1024ECG100-I/PT comes in a 100-pin TQFP (Thin Quad Flat Pack) package, which is suitable for surface-mount technology and provides a compact footprint for space-constrained applications.
  • Temperature Range: It operates within the industrial temperature range, from -40°C to +85°C, making it reliable for use in harsh environmental conditions.
  • Low Power: Despite its high performance, the MCU is designed for low-power operation, featuring multiple power-saving modes to extend the battery life of portable devices.

Applications:

The versatility of the PIC32MZ1024ECG100-I/PT makes it an ideal choice for a diverse range of applications such as advanced audio and graphics processing, IoT connectivity, real-time control, automotive systems, and much more.

With its integration of advanced features and robust architecture, the PIC32MZ1024ECG100-I/PT from Microchip Technology stands as a powerful and flexible solution for designers looking to push the boundaries of what's possible with microcontrollers.

You May Also Be Interested in

Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $26.3535 $52.7070
5+ $21.6234 $108.1170
8+ $20.9477 $167.5816
10+ $20.2719 $202.7190
13+ $19.5962 $254.7506
18+ $17.5690 $316.2420
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,500 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess