EN
  • EN
  • DE

PIC32MZ0512EFE144-E/PH

Part No PIC32MZ0512EFE144-E/PH
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH 144TQFP / MIPS32® M-Class series Microcontroller IC 32-Bit Single-Core 180MHz 512KB (512K x 8) FLASH 144-TQFP (16x16)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series Automotive, AEC-Q100, PIC® 32MZ
Package Tray
Core Processor MIPS32® M-Class
Core Size 32-Bit Single-Core
Speed 180MHz
Connectivity EBI/EMI, Ethernet, I2C, PMP, SPI, SQI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 120
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
RAM Size 128K x 8
Supply Voltage - Operating 2.1V ~ 3.6V
Data Converters A/D 48x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 144-TQFP
Supplier Device Package 144-TQFP (16x16)
Base Product Number PIC32MZ0512EFE144
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Standard Package 90
Win Source Part Number 1209353-PIC32MZ0512EFE144-E/PH
Ultra Librarian 3D Model Ultra Librarian PIC32MZ0512EFE144-E/PH CAD Model

Description

Microchip Technology's PIC32MZ0512EFE144-E/PH Microcontroller

The PIC32MZ0512EFE144-E/PH is a high-performance microcontroller from Microchip Technology, designed to cater to the robust needs of modern embedded control systems. This 32-bit MCU, hailing from the PIC32MZ family, is equipped with a MIPS M-Class core that runs at up to 200 MHz, providing the computational power necessary for intensive applications.

With 512 KB of on-chip RAM and 2 MB of Flash memory, this microcontroller offers ample space for complex software applications and data storage, making it ideal for a variety of industrial, consumer, and automotive applications. The MCU’s Flash memory also supports live updates, ensuring minimal downtime when firmware upgrades are required.

The PIC32MZ0512EFE144-E/PH features a rich set of peripherals, including several serial communication modules such as UART, SPI, and I2C, which are essential for enabling connectivity with various devices and sensors. Additionally, it comes with a 10/100 Ethernet MAC, CAN bus, and USB capabilities, providing versatile connectivity options for networked devices.

For applications requiring precise timing and control, this microcontroller incorporates a range of timers, output compare, and input capture functions. It also includes a real-time clock and calendar for time-sensitive applications. Analog capabilities are not overlooked, with the inclusion of a 12-bit, 18 MSPS Analog-to-Digital Converter (ADC) and a 12-bit Digital-to-Analog Converter (DAC), facilitating accurate analog signal processing.

The PIC32MZ0512EFE144-E/PH comes in a 144-pin TQFP package, which is well-suited for space-constrained applications while still offering enough I/O ports for complex tasks. It operates over an extended temperature range, ensuring reliability and performance even in harsh environments.

With its robust feature set, the PIC32MZ0512EFE144-E/PH is an excellent choice for designers looking for a powerful microcontroller that can handle demanding tasks while providing a range of connectivity and analog options. Whether it's for IoT devices, automotive systems, or industrial automation, this MCU from Microchip Technology is engineered to drive innovation and efficiency in your next embedded project.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess