EN
  • EN
  • DE

PIC32MX795F512L-80V/PT

Part No PIC32MX795F512L-80V/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH 100TQFP / MCU 32-bit MIPS32 M4K RISC 512KB Flash 2.5V/3.3V 100-Pin TQFP Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC 32MX
Packaging Tray
Core Processor MIPS32 M4K
Core Size 32-Bit
Speed 80MHz
Connectivity CAN, Ethernet, I2C, SPI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 85
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
RAM Size 128K x 8
Supply Voltage 2.3 V ~ 3.6 V
Data Converters A/D 16x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 105°C (TA)
Package 100-TQFP
Manufacturer Package 100-TQFP (12x12)
Win Source Part Number 792354-PIC32MX795F512L-80V/PT
Popularity Medium
Supply and Demand Status Limited
Family Name PIC32MX795F512L
Introduction Date September 02, 2009
ECCN 3A991.a.2
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian PIC32MX795F512L-80V/PT CAD Model

Description

Product Overview: PIC32MX795F512L-80V/PT

The PIC32MX795F512L-80V/PT is a high-performance 32-bit microcontroller (MCU) from Microchip Technology, designed to deliver the computational power and data bandwidth necessary for embedded control and connectivity applications. This MCU is a member of the PIC32MX family, which is renowned for its high-speed instruction execution, ideal for an array of applications ranging from industrial control systems to sophisticated multimedia devices.

Key Features

  • Core: The MCU is built around a powerful MIPS M4K Core, running at up to 80 MHz, providing a perfect balance between computational power and energy efficiency.
  • Memory: It boasts 512 KB of Flash memory and 128 KB of RAM, allowing ample space for application code and data storage.
  • Digital I/O: Equipped with an extensive set of peripherals, it includes digital I/O pins that support various communication protocols such as UART, SPI, I2C, CAN, and USB.
  • Analog Features: The device also includes several 10-bit Analog-to-Digital Converters (ADCs), providing the ability to interface with analog sensors and devices.
  • Connectivity: With its integrated Ethernet MAC and PHY, it is ready for networked applications, making it ideal for Internet of Things (IoT) devices.
  • Timers and PWM: Advanced timer modules and PWM outputs enable precise control over timing-related tasks, such as motor control and power management.
  • Package: The MCU comes in a 100-pin TQFP package, which is suitable for surface-mount technology and compact PCB designs.

Applications

The PIC32MX795F512L-80V/PT is versatile enough to fit a wide range of applications, including:

  • Industrial Automation
  • Home Automation Systems
  • Advanced Audio and Voice Processing
  • Networking and Communication Systems
  • Automotive Accessories
  • Medical Devices

Development Support

Microchip provides extensive support for development with the PIC32MX795F512L-80V/PT, including software libraries, development boards, and the MPLAB X Integrated Development Environment (IDE). This ecosystem of tools enables rapid development and debugging of applications, reducing time to market.

With its robust set of features and capabilities, the PIC32MX795F512L-80V/PT MCU from Microchip Technology stands out as a top choice for engineers and designers looking to push the boundaries of what's possible in embedded systems design.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
Lowest to $3.1721
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $26.3385 $52.6770
5+ $21.6111 $108.0555
8+ $20.9357 $167.4856
10+ $20.2604 $202.6040
13+ $19.5850 $254.6050
18+ $17.5590 $316.0620
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess