EN
  • EN
  • DE

PIC32MX675F512LT-80I/PT

Part No PIC32MX675F512LT-80I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH 100TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 30000606-PIC32MX675F512LT-80I/PT
Manufacturer Microchip Technology
Category Integrated Circuits (ICs) -Embedded Microcontrollers
Series PIC® 32MX
Speed 80MHz
Package Tape & Reel (TR)
Package / Case 100-TQFP
Mounting Type Surface Mount
Operating Temperature -40°C ~ 85°C (TA)
Supplier Device Package 100-TQFP (12x12)
RAM Size 64K x 8
Ultra Librarian 3D Model Ultra Librarian PIC32MX675F512LT-80I/PT CAD Model

Description

Microchip Technology PIC32MX675F512LT-80I/PT

The PIC32MX675F512LT-80I/PT is a high-performance 32-bit microcontroller (MCU) from Microchip Technology's popular PIC32MX family. Designed to deliver maximum computational power and a wide range of connectivity options, this MCU is ideal for embedded control and communication applications where efficient processing and versatility are key.

Key Features

  • High-Performance 32-bit MIPS M4K Core: This microcontroller is built around a powerful MIPS M4K core, which can operate at up to 80 MHz, providing the computational horsepower needed for complex tasks and real-time processing.
  • Large Memory Capacity: With 512 KB of Flash memory and 128 KB of RAM, the PIC32MX675F512LT-80I/PT offers ample space for code storage and efficient data management, making it suitable for intricate applications with extensive code or data buffering requirements.
  • Advanced Connectivity: Equipped with a variety of communication interfaces, including CAN, I2C, SPI, and UART, this MCU allows for versatile peripheral connections and easy integration into multi-component systems.
  • Robust Peripheral Set: The device features an extensive set of peripherals such as timers, input capture, output compare, and a 10-bit Analog-to-Digital Converter (ADC), providing developers with a flexible toolset for creating sophisticated control systems.
  • USB 2.0 Compliant: The integrated USB module with device and host capabilities ensures seamless connectivity with computers and other USB devices, supporting data transfer and device programming.
  • Temperature Range: This MCU operates reliably across an industrial temperature range from -40°C to +85°C, making it a robust choice for demanding environments.

Applications

The PIC32MX675F512LT-80I/PT is an excellent choice for a wide range of applications, including:

  • Industrial Control Systems
  • Internet of Things (IoT) Devices
  • Automotive Electronics
  • Medical Devices
  • Consumer Electronics
  • Communication Systems

With its combination of performance, memory capacity, and connectivity options, the PIC32MX675F512LT-80I/PT from Microchip Technology is a versatile and reliable microcontroller that can meet the needs of various high-demand applications.

You May Also Be Interested in

Atmel
Need more? Email Us
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $36.1199 $72.2398
4+ $29.6368 $118.5472
6+ $28.7107 $172.2642
8+ $27.7845 $222.2760
10+ $26.8584 $268.5840
13+ $24.0799 $313.0387
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,280 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess