EN
  • EN
  • DE

LSA0565/LSI53C140

Part No LSA0565/LSI53C140
Manufacturer LSI Computer Systems
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1071074-LSA0565/LSI53C140
Categories OEM Parts(J-L)
Manufacturer LSI Computer Systems
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LSA0565/LSI53C140 CAD Model

Description

The LSA0565, also known as the LSI53C140, is a single-chip SCSI controller manufactured by LSI Computer Systems. This controller facilitates communication and data transfer between a computer system and SCSI (Small Computer System Interface) devices such as hard drives, tape drives, scanners, and CD-ROM drives.

Applications:

  • Used in older computer systems requiring SCSI connectivity.
  • Employed in servers and workstations for connecting to high-performance storage devices.
  • Implemented in legacy systems requiring compatibility with SCSI peripherals.

Features:

  • Supports the SCSI-2 standard.
  • Provides a high-speed data transfer rate compared to earlier SCSI standards.
  • Includes DMA (Direct Memory Access) capabilities for efficient data transfer without CPU intervention.
  • Features a 16-bit data bus for increased bandwidth.
  • Supports synchronous and asynchronous data transfer modes.
  • Offers programmable options for configuring SCSI parameters.

Benefits:

  • Enables reliable and fast data transfer between the host system and SCSI devices.
  • Reduces CPU overhead by utilizing DMA for data transfers.
  • Provides compatibility with a wide range of SCSI devices.
  • Offers a cost-effective solution for adding SCSI connectivity to older systems.

Additional Details:

The LSI53C140 is typically found on ISA or PCI expansion cards, providing a SCSI interface for systems that do not have one built-in. It requires appropriate drivers for operating system support. Due to its age, finding drivers for modern operating systems may be challenging.

Technical Specifications (typical):

  • SCSI Standard: SCSI-2
  • Data Bus Width: 16-bit
  • DMA Channels: Single Channel
  • Transfer Rate: Up to 10 MB/s (Synchronous)
  • Host Interface: ISA or PCI (depending on the card implementation)
  • Number of SCSI Devices Supported: Up to 7

When using the LSI53C140, it is critical to properly terminate the SCSI bus to prevent data corruption. Termination can be achieved using active or passive terminators depending on the SCSI bus configuration. Also, ensuring correct device IDs are configured for each device on the bus is essential for proper operation.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Linear Technology
Lowest to $2.0374
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Apt Amber Golden Leadframe 4, 5C Rohsconf
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED OSLON AMBER 617NM 3SMD / LED Lighting Color series Amber 617nm (612nm ~ 624nm) 3-SMD, No Lead
Need more? Email Us
Samtec Inc.
Power to the Board .156 Flex Stack, Power Flexible Board Stacker
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess