EN
  • EN
  • DE

PIC32MX675F512L-80I/TL

Part No PIC32MX675F512L-80I/TL
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH 124VTLA / MCU 32-bit MIPS32 M4K RISC 512KB Flash 3.3V 124-Pin VTLA EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC 32MX
Packaging Tube
Core Processor MIPS32 M4K
Core Size 32-Bit
Speed 80MHz
Connectivity Ethernet, I2C, SPI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 83
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
RAM Size 64K x 8
Supply Voltage 2.3 V ~ 3.6 V
Data Converters A/D 16x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 124-VFTLA Dual Row Exposed Pad
Manufacturer Package 124-VTLA (9x9)
Win Source Part Number 792347-PIC32MX675F512L-80I/TL
Popularity Medium
Supply and Demand Status Limited
Family Name PIC32MX675F512
ECCN 3A991.a.2
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian PIC32MX675F512L-80I/TL CAD Model

Description

Microchip Technology PIC32MX675F512L-80I/TL

The PIC32MX675F512L-80I/TL is a high-performance 32-bit microcontroller (MCU) from Microchip Technology, designed for embedded applications that require efficient processing, a rich set of peripherals, and flexible interfacing options. This microcontroller is part of the PIC32MX family, which is known for its powerful MIPS M4K core, running at speeds up to 80 MHz, providing the computational power needed for complex tasks in modern embedded systems.

Equipped with 512 KB of flash memory and 64 KB of RAM, the PIC32MX675F512L-80I/TL offers ample space for application code and data storage, making it an excellent choice for applications with extensive code or requiring data buffering. Its flash memory also supports live update capability, allowing for firmware upgrades in the field without interrupting the normal operation of the device.

Connectivity is a strong point for this MCU, featuring a variety of communication interfaces, including CAN, I2C, SPI, UART, and USB with OTG capabilities. This makes it ideal for applications that need to interface with other devices, sensors, or networks. Its USB support is particularly robust, with integrated PHY and host/device capabilities, enabling designers to create complex USB applications with minimal additional components.

The PIC32MX675F512L-80I/TL also offers a 10/100 Ethernet MAC, which is perfect for network-connected applications. With this feature, the MCU can handle network communication for IoT devices or any application that needs to be part of a local network or connected to the internet.

For analog interfacing, the microcontroller includes a 16-channel, 10-bit ADC, which allows for precision analog-to-digital conversion, essential for sensor interfacing and data acquisition applications. The device also has two comparators and a Charge Time Measurement Unit (CTMU) for touch sensing or advanced timing measurements.

With its low-power design, the PIC32MX675F512L-80I/TL is suitable for battery-operated devices, supporting multiple power-saving modes to extend battery life. The MCU is available in a 64-pin TQFP package, ensuring a compact footprint for space-constrained applications.

Overall, the PIC32MX675F512L-80I/TL by Microchip Technology is a versatile and powerful microcontroller that can serve as the heart of a wide range of embedded systems, from sophisticated industrial controls to demanding consumer electronics.

You May Also Be Interested in

Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess