EN
  • EN
  • DE

PIC32MX564F128H-V/PT

Part No PIC32MX564F128H-V/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 128KB FLASH 64TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1169146-PIC32MX564F128H-V/PT
Win Source Part Number Cross
Manufacturer Microchip Technology
Category Integrated Circuits (ICs) Embedded Microcontrollers
Series PIC® 32MX
Package Tray
Product Status Active
Core Processor MIPS32® M4K™
Core Size 32-Bit Single-Core
Speed 80MHz
Connectivity CANbus, I²C, SPI, UART/USART, USB OTG
Ultra Librarian 3D Model Ultra Librarian PIC32MX564F128H-V/PT CAD Model

Description

Microchip Technology's PIC32MX564F128H-V/PT Microcontroller

The PIC32MX564F128H-V/PT is a high-performance 32-bit microcontroller from Microchip Technology, designed to deliver maximum computational power and a rich set of features to tackle demanding embedded applications. This microcontroller is part of the PIC32MX family, which is renowned for its high-speed processing capabilities, making it an ideal choice for a wide range of applications, including industrial control systems, Internet of Things (IoT) devices, medical instruments, and automotive electronics.

Key Features:

  • Core: The device is built around the MIPS M4K Core, which operates at up to 80 MHz. The core provides exceptional computational performance and efficiency, supporting DSP and floating-point operations that are essential for complex algorithms and data processing.
  • Memory: It comes equipped with 128 KB of RAM and 128 KB of flash memory, providing ample space for application code and data storage. The large memory capacity ensures smooth operation even in applications with extensive code bases and data-intensive tasks.
  • Digital I/O: The microcontroller features a versatile set of digital input/output (I/O) pins that can be configured for various functions, including timers, counters, and pulse-width modulation (PWM) outputs, offering flexibility in interfacing with external peripherals.
  • Connectivity: With its integrated peripherals, such as I2C, SPI, and UART modules, the PIC32MX564F128H-V/PT provides robust connectivity options for serial communication with sensors, actuators, and other microcontrollers or microprocessors.
  • Analog Features: The device includes a 10-bit Analog-to-Digital Converter (ADC) with multiple channels, enabling the microcontroller to interface with analog sensors and convert their signals into digital data for processing.
  • Operating Conditions: It is designed to operate within a wide temperature range, making it suitable for use in harsh environments. The microcontroller can function at industrial temperature ranges, ensuring reliability and stability.
  • Packaging: The compact TQFP (Thin Quad Flat Pack) package facilitates easy integration into space-constrained applications while ensuring robust physical connections to the printed circuit board (PCB).

Overall, the PIC32MX564F128H-V/PT from Microchip Technology is a powerful and versatile microcontroller that offers a perfect blend of performance, memory capacity, and peripheral integration to meet the needs of advanced embedded systems. Its robust design and comprehensive feature set make it an excellent choice for engineers looking to develop sophisticated applications with stringent performance requirements.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess