EN
  • EN
  • DE

PIC32MX534F064L-I/PF

Part No PIC32MX534F064L-I/PF
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 64KB FLASH 100TQFP / MCU 32-bit MIPS32 M4K RISC 64KB Flash 2.5V/3.3V 100-Pin TQFP Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC 32MX
Packaging Tray
Core Processor MIPS32 M4K
Core Size 32-Bit
Speed 80MHz
Connectivity CAN, I2C, SPI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 85
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
RAM Size 16K x 8
Supply Voltage 2.3 V ~ 3.6 V
Data Converters A/D 16x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 100-TQFP
Manufacturer Package 100-TQFP (14x14)
Win Source Part Number 792331-PIC32MX534F064L-I/PF
Popularity Medium
Supply and Demand Status Limited
Family Name PIC32MX534F064L
ECCN 3A991.a.2
Country of Origin China, Philippines, Taiwan, Thailand
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian PIC32MX534F064L-I/PF CAD Model

Description

The PIC32MX534F064L-I/PF is a high-performance 32-bit microcontroller from Microchip Technology, designed for embedded applications that require efficient processing and versatile connectivity. This microcontroller is part of Microchip's PIC32MX family, which is well-known for its excellent integration of memory, sophisticated peripherals, and an easy-to-use interface.

Key Features

  • CPU: MIPS32 M4K Core running at up to 80 MHz
  • Memory: 64KB of RAM and 256KB of Flash memory, providing ample space for complex applications and data storage.
  • Digital I/O: Versatile digital communication with peripherals through I2C, SPI, and UART interfaces.
  • Connectivity: Enhanced connectivity features including USB 2.0 OTG, CAN, and Ethernet for flexible communication options.
  • 10-bit ADC: Integrated 10-bit Analog-to-Digital Converter with multiple channels for precise sensor readings and analog data processing.
  • PWM and Timers: Comprehensive set of timers and PWM outputs for accurate timing and control applications.
  • Temperature Range: Industrial temperature range (-40°C to 85°C), ensuring reliable operation in extreme conditions.
  • Package: 64-pin TQFP package, which is suitable for space-constrained applications while allowing for sufficient I/O and connectivity.

Applications

The PIC32MX534F064L-I/PF is ideal for a variety of applications, including but not limited to industrial control systems, IoT devices, automotive electronics, robotics, and consumer electronics. Its robust architecture and extensive feature set make it particularly well-suited for applications that require high-speed data processing, precise control, and reliable communication.

Development Support

Microchip provides comprehensive development support for the PIC32MX534F064L-I/PF with its MPLAB® IDE and MPLAB® Harmony software framework, which include a full suite of development tools, software libraries, and real-time operating system (RTOS) support to streamline the development process. This ecosystem helps developers to bring their products to market faster and more efficiently.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $70.3534 $70.3534
3+ $57.7257 $173.1771
4+ $55.9228 $223.6912
5+ $54.1187 $270.5935
6+ $52.3146 $313.8876
8+ $46.9022 $375.2176
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,200 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess