EN
  • EN
  • DE

PIC32MX460F512L-80V/PT

Part No PIC32MX460F512L-80V/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH 100TQFP / MCU 32-bit MIPS32 M4K RISC 512KB Flash 2.5V/3.3V 100-Pin TQFP Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC 32MX
Packaging Tray
Core Processor MIPS32 M4K
Core Size 32-Bit
Speed 80MHz
Connectivity I2C, IrDA, LIN, PMP, SPI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 85
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
RAM Size 32K x 8
Supply Voltage 2.3 V ~ 3.6 V
Data Converters A/D 16x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 105°C (TA)
Package 100-TQFP
Manufacturer Package 100-TQFP (12x12)
Win Source Part Number 792325-PIC32MX460F512L-80V/PT
Popularity Medium
Supply and Demand Status Limited
Family Name PIC32MX460F512L
Introduction Date April 14, 2008
ECCN 3A991.a.2
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian PIC32MX460F512L-80V/PT CAD Model

Description

Product Overview: PIC32MX460F512L-80V/PT

The PIC32MX460F512L-80V/PT is a high-performance 32-bit microcontroller from Microchip Technology, designed to cater to the demanding needs of modern embedded systems. This microcontroller is part of Microchip's PIC32MX family, which is renowned for its high-speed operation, large memory capacities, and extensive range of peripherals.

Key Features:

  • Core: The device features a MIPS M4K core running at up to 80 MHz, providing a perfect blend of power efficiency and processing capability. This core supports MIPS16e mode for compact code size and microMIPS mode for a performance boost.
  • Memory: With 512 KB of flash memory and 32 KB of RAM, this microcontroller offers ample space for complex applications and data storage, ensuring smooth operation without the need for frequent external memory access.
  • Digital Peripherals: The PIC32MX460F512L-80V/PT is equipped with a variety of digital peripherals, including multiple serial communication modules (UART, SPI, I2C), timers, and input/output ports that facilitate flexible interfacing with a broad range of devices.
  • Analog Features: It also includes analog features such as a 10-bit Analog-to-Digital Converter (ADC) with up to 16 channels, allowing the microcontroller to interface with analog sensors and perform data acquisition tasks.
  • Connectivity: Enhanced connectivity options are provided through the inclusion of USB 2.0 and Ethernet capabilities, making this microcontroller ideal for networked applications.
  • Package: The component comes in a 100-pin TQFP (Thin Quad Flat Package) that is suitable for surface-mount technology, providing a compact footprint for space-constrained applications.
  • Operating Voltage: It operates within a voltage range of 2.3V to 3.6V, delivering a flexible power scheme that can be adapted to various operating environments and conditions.
  • Temperature Range: The microcontroller is designed to perform reliably in extreme conditions, with an industrial temperature range of -40°C to 85°C.

Applications:

The PIC32MX460F512L-80V/PT is an ideal choice for a multitude of applications, including but not limited to industrial control systems, Internet of Things (IoT) devices, automotive electronics, robotics, and medical devices. Its rich set of features and robust design make it a versatile solution for engineers looking to develop high-performance and reliable products.

Conclusion:

Overall, the PIC32MX460F512L-80V/PT from Microchip Technology represents a powerful and flexible microcontroller solution that can meet the needs of advanced and sophisticated electronic designs. With its high-speed processing, extensive memory, and comprehensive peripheral set, it stands as an excellent choice for designers aiming to achieve optimal performance in their embedded applications.

You May Also Be Interested in

Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.0075 $64.0300
8+ $13.1344 $105.0752
12+ $12.7239 $152.6868
17+ $12.3135 $209.3295
22+ $11.9030 $261.8660
29+ $10.6717 $309.4793
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 952 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess