EN
  • EN
  • DE

PIC32MX460F256L-80I/PT

Part No PIC32MX460F256L-80I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 100TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Status Active
Core Processor MIPS32 M4K
Part Core Size 32-Bit
Speed(Frequency) 80MHz
Number of I/O 85
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
Data RAM Size 32K x 8
Supply Voltage - Operating 2.3 V to 3.6 V
Data Converters A/D 16x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 100-TQFP (12x12)
Win Source Part Number 037562-PIC32MX460F256L-80I/PT
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PIC32MX460F256L-80I/PT CAD Model

Description

Microchip Technology's PIC32MX460F256L-80I/PT Microcontroller

The PIC32MX460F256L-80I/PT is a high-performance 32-bit microcontroller from Microchip Technology, designed for embedded applications that require efficient processing and a variety of communication interfaces. This microcontroller is based on the MIPS32 M4K Core and operates at a maximum frequency of 80 MHz, providing ample computational power for complex tasks. With 256KB of flash memory and 32KB of RAM, it offers a balanced combination of storage and dynamic memory for program execution and data storage.

This microcontroller is part of the PIC32MX family, which is known for its high integration, large memory, and rich peripheral set. The PIC32MX460F256L-80I/PT features a range of integrated peripherals, including:

  • USB 2.0 On-The-Go (OTG) compliant controller
  • Dual CAN modules for robust communication in automotive and industrial applications
  • Multiple serial communication modules (UART, I2C, SPI)
  • 10-bit Analog-to-Digital Converters (ADCs) with up to 16 channels
  • Parallel Master Port (PMP) for interfacing with graphical LCDs and other parallel devices

The microcontroller's robust I/O capabilities and extensive interrupt system enable it to handle multiple tasks simultaneously, making it an ideal choice for multitasking environments. The PIC32MX460F256L-80I/PT also supports DMA channels, which help in offloading data transfer tasks from the CPU, thereby increasing system efficiency.

Designed for reliability and longevity, this microcontroller is available in a 100-pin TQFP package and is rated for industrial temperature ranges (-40°C to +85°C). It includes various power-saving modes, allowing developers to optimize power consumption for battery-powered or energy-sensitive applications.

With its comprehensive set of features, the PIC32MX460F256L-80I/PT is well-suited for a wide range of applications, including industrial control systems, automotive electronics, medical devices, and Internet of Things (IoT) endpoints. Its compatibility with the MPLAB® integrated development environment (IDE) and software libraries provided by Microchip simplifies the development process, enabling rapid prototyping and faster time-to-market for innovative products.

Overall, the PIC32MX460F256L-80I/PT microcontroller is a powerful and versatile solution for designers looking to create sophisticated embedded systems with stringent performance and connectivity requirements.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.2643 $51.7929
8+ $14.1656 $113.3248
11+ $13.7229 $150.9519
16+ $13.2803 $212.4848
20+ $12.8376 $256.7520
27+ $11.5096 $310.7592
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 293 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess