Product Overview: PIC32MX420F032H-40I/MR
The PIC32MX420F032H-40I/MR is a high-performance 32-bit microcontroller (MCU) from Microchip Technology, designed for embedded applications that require efficient operation and advanced features. This powerful MCU is part of the PIC32MX family, which is renowned for its excellent computational performance and rich set of peripherals suitable for a wide range of applications.
Key Features
- CPU Core: The device features a MIPS M4K core running at up to 40 MHz, offering a balanced combination of processing power and power efficiency.
- Memory: It comes equipped with 32 KB of RAM and 128 KB of flash memory, providing ample space for code and data storage.
- Digital Communication: The MCU includes a variety of communication peripherals such as I2C, SPI, and UART, enabling easy integration with other digital systems.
- Timers and PWM: With its multiple 16-bit timers, compare and capture features, and PWM outputs, the PIC32MX420F032H-40I/MR is well-suited for time-sensitive control applications.
- Analog Features: The presence of a 10-bit Analog-to-Digital Converter (ADC) with multiple channels enhances its capability to interface with analog sensors and devices.
- Temperature Range: The industrial temperature range of -40°C to +85°C ensures reliable operation in extreme conditions.
- Packaging: The MCU is available in a 28-pin QFN package, making it ideal for space-constrained applications.
- Power Management: Advanced power management features help to minimize power consumption during idle and active states.
Applications
The PIC32MX420F032H-40I/MR is versatile and can be used in various applications, including:
- Industrial control systems
- Automotive and transportation
- Internet of Things (IoT) devices
- Consumer electronics
- Medical devices
- Communication systems
Support and Resources
Microchip Technology provides extensive support and resources for the PIC32MX420F032H-40I/MR, including development tools, software libraries, and documentation to assist developers in creating robust and efficient systems. The microcontroller is also backed by Microchip's renowned customer service and technical support.