EN
  • EN
  • DE

PIC32MX370F512H-I/PT

Part No PIC32MX370F512H-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH 64TQFP / MCU 32-bit MIPS32 M4K RISC 512KB Flash 2.5V/3.3V 64-Pin TQFP Tray
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC 32MX
Packaging Tray
Core Processor MIPS32 M4K
Core Size 32-Bit
Speed 80MHz
Connectivity I2C, IrDA, LIN, PMP, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 51
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
RAM Size 128K x 8
Supply Voltage 2.3 V ~ 3.6 V
Data Converters A/D 28x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 64-TQFP
Manufacturer Package 64-TQFP (10x10)
Win Source Part Number 792318-PIC32MX370F512H-I/PT
Popularity Medium
Supply and Demand Status Balance
Family Name PIC32MX370F512H
ECCN 3A991.a.2
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian PIC32MX370F512H-I/PT CAD Model

Description

Microchip Technology's PIC32MX370F512H-I/PT Microcontroller

The PIC32MX370F512H-I/PT is a high-performance 32-bit microcontroller from Microchip Technology, designed to cater to the demanding requirements of modern embedded systems. This robust MCU is based on the MIPS M4K Core and is well-suited for applications that require significant processing capabilities, such as automotive systems, industrial control, medical devices, and Internet of Things (IoT) products.

With its operating voltage range of 2.3V to 3.6V and an industrial temperature range of -40°C to 85°C, the PIC32MX370F512H-I/PT is engineered to perform reliably in harsh environments. The microcontroller comes in a TQFP (Thin Quad Flat Package) with 64 pins, providing a compact footprint for space-conscious designs.

Key Features:

  • Core: MIPS M4K 32-bit processor core with a maximum clock speed of 80 MHz, delivering the computational power needed for data-intensive tasks.
  • Memory: Equipped with 512 KB of Flash memory and 128 KB of RAM, this MCU offers ample space for code storage and efficient data management.
  • Digital I/O: The device provides a generous number of input/output options, including up to 53 programmable digital I/O pins for versatile connectivity.
  • Analog Features: Comes with integrated analog features such as a 10-bit Analog-to-Digital Converter (ADC) with up to 48 channels, ensuring precise measurement capabilities.
  • Communication Peripherals: Features multiple communication interfaces, including I2C, SPI, and UARTs, for flexible communication with other devices and peripherals.
  • Timers and PWM: Contains five 16-bit timers and up to five Output Compare (OC) modules, providing accurate timing and pulse-width modulation for control applications.
  • Direct Memory Access (DMA): The 8-channel DMA controller enhances data transfer efficiency without burdening the CPU.
  • USB Connectivity: Offers full-speed USB 2.0 capability, enabling easy integration with computer systems and USB devices.

The PIC32MX370F512H-I/PT microcontroller stands out for its combination of high-speed processing, extensive memory, and rich set of peripherals, making it an ideal choice for developers looking to create sophisticated and reliable systems. Microchip's commitment to quality and long-term availability ensures that this MCU will remain a dependable component in your embedded designs for years to come.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Atmel
Lowest to $2.0975
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.0875 $64.3500
9+ $13.2000 $118.8000
14+ $12.7875 $179.0250
19+ $12.3751 $235.1269
25+ $11.9625 $299.0625
33+ $10.7250 $353.9250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,600 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess