EN
  • EN
  • DE

PIC32MX360F256L-80I/PT

Part No PIC32MX360F256L-80I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 100TQFP / MCU 32-bit MIPS32 M4K RISC 256KB Flash 2.5V/3.3V 100-Pin TQFP Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC 32MX
Packaging Tray
Core Processor MIPS32 M4K
Core Size 32-Bit
Speed 80MHz
Connectivity I2C, IrDA, LIN, PMP, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 85
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
RAM Size 32K x 8
Supply Voltage 2.3 V ~ 3.6 V
Data Converters A/D 16x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 100-TQFP
Manufacturer Package 100-TQFP (12x12)
Win Source Part Number 792316-PIC32MX360F256L-80I/PT
Popularity Medium
Supply and Demand Status Limited
Family Name PIC32MX360F256L
Introduction Date April 14, 2008
ECCN 3A991.a.2
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian PIC32MX360F256L-80I/PT CAD Model

Description

Product Overview

The PIC32MX360F256L-80I/PT is a high-performance 32-bit microcontroller from Microchip Technology, designed for embedded control and applications that demand a high level of processing power. As part of the PIC32MX family, this microcontroller integrates a wealth of features alongside its powerful MIPS M4K core, making it an ideal choice for a broad range of applications including industrial control, consumer electronics, medical devices, and Internet of Things (IoT) products.

Key Features

  • CPU Core: MIPS M4K 32-bit core with 80 MHz maximum clock speed, providing a robust platform for high-speed computation and complex algorithms.
  • Memory: Equipped with 256 KB of flash memory and 32 KB of RAM, allowing for ample code storage and efficient data management.
  • Digital I/O: Features numerous digital I/O pins for versatile interfacing with a wide range of peripherals and devices.
  • Analog Features: Includes an integrated 10-bit Analog-to-Digital Converter (ADC) with multiple channels, enabling the microcontroller to interface with analog sensors and transducers.
  • Communication Peripherals: Boasts a comprehensive set of communication interfaces such as UART, SPI, and I2C, facilitating easy connectivity with other microcontrollers, sensors, and modules.
  • Timers and PWM: Comes with multiple timers and PWM outputs, which are essential for precise timing operations and control applications like motor control.
  • Package: Available in a 64-pin TQFP (Thin Quad Flat Pack) package, which is suitable for surface-mount technology and fits well in space-constrained applications.
  • Temperature Range: Operates reliably over an industrial temperature range of -40°C to 85°C, ensuring consistent performance in harsh environments.

Applications

The PIC32MX360F256L-80I/PT's combination of processing power, memory capacity, and extensive I/O capabilities make it a versatile choice for a multitude of applications, such as:

  • Advanced industrial control systems
  • Complex user interfaces
  • Portable medical devices
  • Smart home and building automation
  • Automotive electronics
  • Robotics and drones

With its robust feature set and Microchip's commitment to quality, the PIC32MX360F256L-80I/PT is a reliable and powerful microcontroller solution that can meet the demands of your sophisticated electronic designs.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Atmel
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $17.4121 $69.6484
9+ $14.2869 $128.5821
13+ $13.8405 $179.9265
18+ $13.3940 $241.0920
23+ $12.9476 $297.7948
30+ $11.6081 $348.2430
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,380 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess