EN
  • EN
  • DE

PIC17LC752-08I/L

Part No PIC17LC752-08I/L
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 16KB OTP 68PLCC / PIC PIC® 17C Microcontroller IC 8-Bit 8MHz 16KB (8K x 16) OTP 68-PLCC (24.23x24.23)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 8MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 50
Program Memory Size 16KB (8K x 16)
Program Memory Type OTP
RAM Size 678 x 8
Voltage - Supply (Vcc/Vdd) 3V ~ 5.5V
Data Converters A/D 12x10b
Oscillator Type External
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 68-LCC (J-Lead)
Supplier Device Package 68-PLCC (24.23x24.23)
Base Product Number PIC17LC752
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number PIC17LC752-08I/L-NDR
Standard Package 19
Win Source Part Number 1318794-PIC17LC752-08I/L
Ultra Librarian 3D Model Ultra Librarian PIC17LC752-08I/L CAD Model

Description

Product Overview: PIC17LC752-08I/L from Microchip Technology

The PIC17LC752-08I/L is a high-performance CMOS microcontroller designed by Microchip Technology, a leading provider of microcontroller and analog semiconductors. This microcontroller is part of Microchip's extensive product line of PIC microcontrollers which are renowned for their ease of use and flexibility in various applications.

This particular model, the PIC17LC752-08I/L, is equipped with a wide array of features that make it suitable for applications requiring complex and fast control processes. It operates at a maximum frequency of 8 MHz, providing a robust platform for high-speed computation and data processing tasks.

Key Features:

  • Memory: The device includes 16KB of on-chip EPROM, offering ample space for application code storage. Additionally, it contains 454 bytes of data RAM, allowing for efficient data manipulation and storage.
  • I/O Ports: It boasts 33 dedicated input/output pins, which can be programmed to handle various tasks such as driving LEDs, reading sensor inputs, or communicating with other devices.
  • Timers: The microcontroller features three distinct timers, each with their own specific capabilities for timing and counting operations, crucial for tasks that require precise time management.
  • Serial Communication: With a built-in synchronous serial port for SPI and an asynchronous port for RS-232, RS-485, and LIN, this device ensures versatile communication options with other peripherals or microcontrollers.
  • Analog-to-Digital Converter: An 8-channel, 8-bit A/D converter allows for the conversion of analog signals to digital, enabling the microcontroller to interact with a wide range of analog sensors and devices.
  • Temperature Range: The PIC17LC752-08I/L is designed to operate over an industrial temperature range of -40°C to +85°C, making it reliable in extreme conditions.
  • Package: It is available in a 44-pin PLCC (Plastic Leaded Chip Carrier) package, which is suitable for surface mounting and offers a compact footprint for space-constrained applications.

With its robust feature set and Microchip's commitment to quality, the PIC17LC752-08I/L is an excellent choice for designers looking to incorporate a powerful microcontroller into their next project. Whether it's for industrial control systems, automotive applications, or complex consumer electronics, this microcontroller provides the performance and reliability expected from a Microchip product.

For more information, datasheets, and support, visit the Microchip Technology official website or contact their customer support for assistance in integrating the PIC17LC752-08I/L into your design.

You May Also Be Interested in

Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Atmel
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess