EN
  • EN
  • DE

PIC32MX340F128L-80I/PT

Part No PIC32MX340F128L-80I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 128KB FLASH 100TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features MIPS32® M4K™ series Microcontroller IC 32-Bit 80MHz 128KB (128K x 8) FLASH 100-TQFP (12x12)
Manufacturer Microchip Technology
Series PIC® 32MX
Package Tray
Core Processor MIPS32® M4K™
Core Size 32-Bit
Speed 80MHz
Connectivity I2C, IrDA, LINbus, PMP, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 85
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
Supply Voltage 2.3V ~ 3.6V
Data Converters A/D 16x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 100-TQFP
Case / Package 100-TQFP (12x12)
Family Name PIC32MX340
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 119
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889858-PIC32MX340F128L-80I/PT
Ultra Librarian 3D Model Ultra Librarian PIC32MX340F128L-80I/PT CAD Model

Description

Microchip Technology's PIC32MX340F128L-80I/PT Microcontroller

The PIC32MX340F128L-80I/PT is a high-performance 32-bit microcontroller from Microchip Technology, designed to cater to the increasing demands of embedded systems for more processing power and greater functionality. This microcontroller is built around the MIPS M4K Core and operates at a maximum frequency of 80 MHz, providing a robust platform for developers to create complex applications in areas such as industrial control, consumer electronics, and Internet of Things (IoT) devices.

One of the standout features of this MCU is its large 128 KB of Flash memory, which is ample space for storing application code. Additionally, it comes with 32 KB of RAM, ensuring smooth operation and multitasking capabilities. The device operates in the industrial temperature range (-40°C to +85°C), making it suitable for use in harsh environments.

The PIC32MX340F128L-80I/PT is equipped with a variety of peripherals that enhance its versatility. These include:

  • Multiple channels of 10-bit Analog-to-Digital Converters (ADCs) for sensor interfacing and data acquisition
  • Parallel Master Port (PMP) for graphics or external memory interfacing
  • Serial communication modules including UART, SPI, and I2C for connectivity with other microcontrollers, sensors, and modules
  • Five 16-bit Timers and five Input Capture modules to handle timing tasks and event capturing
  • Five Output Compare/PWM modules for motor control and other PWM applications

For security and data integrity, the microcontroller features a Flash Security system to protect against unauthorized code access. It also provides a Charge Time Measurement Unit (CTMU) for precise time measurement and capacitive touch sensing, which is ideal for creating modern user interfaces.

The PIC32MX340F128L-80I/PT comes in a 64-pin TQFP package, which is compact and suitable for space-constrained applications. Its programmability and in-circuit debugging capabilities are supported by Microchip's MPLAB® development environment, making development and troubleshooting a streamlined process.

Overall, the PIC32MX340F128L-80I/PT microcontroller is a powerful and flexible solution for developers looking to push the boundaries of what's possible with embedded systems, providing the right mix of performance, memory, and peripherals to handle a wide range of applications.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $81.7012 $81.7012
2+ $79.1475 $158.2950
3+ $76.5950 $229.7850
4+ $74.0413 $296.1652
6+ $66.3825 $398.2950
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,760 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess