EN
  • EN
  • DE

PIC32MX270F512L-50I/PF

Part No PIC32MX270F512L-50I/PF
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH 100TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1201809-PIC32MX270F512L-50I/PF
Win Source Part Number Cross
Manufacturer Microchip Technology
Category Integrated Circuits (ICs) Embedded Microcontrollers
Series PIC® 32MX
Package Tray
Product Status Active
Core Processor MIPS32® M4K™
Core Size 32-Bit Single-Core
Speed 50MHz
Connectivity I²C, IrDA, LINbus, PMP, SPI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, I²S, POR, PWM, WDT
Number of I/O 81
Ultra Librarian 3D Model Ultra Librarian PIC32MX270F512L-50I/PF CAD Model

Description

Microchip Technology's PIC32MX270F512L-50I/PF

The PIC32MX270F512L-50I/PF is a high-performance 32-bit microcontroller from Microchip Technology, designed for embedded applications that require a rich feature set and high levels of integration. This microcontroller is part of Microchip's PIC32MX family, which is known for its excellent processing power and flexibility, making it an ideal choice for a wide range of applications including industrial control, consumer electronics, medical devices, and the Internet of Things (IoT).

At the heart of the PIC32MX270F512L-50I/PF lies a MIPS M4K core, which operates at up to 50 MHz, providing the computational horsepower needed for demanding tasks. It comes equipped with 512 KB of flash memory and 64 KB of RAM, ensuring ample space for application code and data storage. The device operates on a voltage range of 2.3V to 3.6V, which allows for low-power consumption, making it suitable for battery-powered and portable applications.

One of the standout features of this microcontroller is its extensive set of peripherals. It includes a variety of communication interfaces such as UART, SPI, and I2C, allowing for easy integration with other devices and systems. Additionally, it features several 16-bit timers, a 10-bit ADC with up to 48 channels, and comparators, which are essential for real-time control and monitoring tasks.

The PIC32MX270F512L-50I/PF also supports USB 2.0 Full-Speed and OTG capabilities, making it a great choice for applications that require connectivity with computers and other USB devices. For applications with audio and graphical requirements, the device includes a Parallel Master Port (PMP) for graphical interfaces and a Charge Time Measurement Unit (CTMU) for touch sensing, which can be used for implementing user interfaces with touch input.

This microcontroller is available in a 64-pin TQFP package, which is suitable for space-constrained applications while still offering enough pins for complex tasks. The industrial temperature range of -40°C to +85°C ensures reliable operation under harsh environmental conditions.

Overall, the PIC32MX270F512L-50I/PF is a versatile and powerful microcontroller that provides designers with a wide range of features and capabilities to meet the demands of modern embedded systems.

You May Also Be Interested in

Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
Lowest to $3.1721

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $32.1751 $64.3502
5+ $26.4001 $132.0005
7+ $25.5751 $179.0257
10+ $24.7500 $247.5000
13+ $23.9251 $311.0263
17+ $21.4500 $364.6500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 131 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess