EN
  • EN
  • DE

T520V107M006AE007

Part No T520V107M006AE007
Manufacturer Kemet
Catalog Tantalum - Polymer Capacitors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Kemet
Category Capacitors
Family Tantalum - Polymer Capacitors
Win Source Part Number 195871-T520V107M006AE007
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian T520V107M006AE007 CAD Model

Description

The T520V107M006AE007 is a high-performance solid electrolytic capacitor from Kemet's T520 series. This capacitor is designed for demanding applications requiring high capacitance, low ESR (Equivalent Series Resistance), and stable performance over a wide range of temperatures and frequencies. It leverages advanced tantalum polymer technology to deliver exceptional reliability and volumetric efficiency.

Applications

  • Power management circuits
  • DC-DC converters
  • Filtering in high-frequency applications
  • Bulk capacitance in embedded systems
  • High ripple current applications

Features

  • Tantalum Polymer Cathode Technology
  • Low ESR
  • High Capacitance Retention at High Frequency
  • Stable performance over temperature
  • RoHS Compliant
  • Volumetrically Efficient

Benefits

  • Improved circuit performance due to low ESR, enabling efficient power delivery and reduced heat generation.
  • Reduced board space requirements due to high volumetric efficiency.
  • Enhanced reliability and long operational life due to stable performance over a wide range of operating conditions.
  • Compliance with environmental regulations (RoHS).
  • Reduced voltage derating requirements.

Additional Details

The T520V107M006AE007 has a capacitance of 100µF (microfarads) with a tolerance of ±20%. It has a voltage rating of 6.3V DC. The ESR is very low, typically in the range of single-digit milliohms, contributing to its superior performance in high-frequency circuits. The operating temperature range is typically -55°C to +105°C. The part is available in a surface-mount package, making it suitable for automated assembly processes. This series also features a robust construction that enhances its ability to withstand harsh environmental conditions, including high humidity and vibration. It is ideal for applications where board space is at a premium and high performance is crucial.

You May Also Be Interested in

Kemet
Cap Tant Polymer 47uF 35VDC X CASE 20% (7.3 X 4.3 X 4mm) SMD 7343-43 0.03 Ohm 125°C T/R / CAP TANTALUM 47UF 35V 2917
Lowest to $5.0493
Kemet
Polymer Tantalum Capacitors 330UF 3V 2917
Need more? Email Us
Kemet
Polymer Tantalum Capacitors 330UF 2.5V 2917
Lowest to $3.4578
Kemet
Cap Tant Polymer 330uF 10VDC Y CASE 20% (7.3 X 4.3 X 3.8mm) SMD 7343-40 0.035 Ohm 105°C T/R / Polymer Tantalum Capacitors 330UF 10V 2917
Lowest to $9.0178
Nichicon
Polymer Tantalum Capacitors 47UF 6.3V 1206
Lowest to $0.4626
Kemet
Polymer Tantalum Capacitors 150UF 6.3V 3528
Lowest to $0.3234
AVX Corporation
Polymer Tantalum Capacitors 33UF 6.3V 1210
Lowest to $0.4726
Kemet
Polymer Tantalum Capacitors 47UF 16V 2917
Lowest to $1.8768
Panasonic
Polymer Tantalum Capacitors 220UF 4V 1411
Lowest to $0.8442

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess