EN
  • EN
  • DE

PIC32MX270F256DT-V/TL

Part No PIC32MX270F256DT-V/TL
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 44VTLA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features MIPS32® M4K™ series Microcontroller IC 32-Bit 40MHz 256KB (256K x 8) FLASH 44-VTLA (6x6)
Manufacturer Microchip Technology
Series Automotive, AEC-Q100, PIC® 32MX
Package Reel - TR
Part Status Obsolete
Core Processor MIPS32® M4K™
Core Size 32-Bit
Speed 40MHz
Connectivity I²C, IrDA, LINbus, SPI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 33
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
Supply Voltage 2.3V ~ 3.6V
Data Converters A/D 13x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting Surface Mount
Package 44-VFTLA Exposed Pad
Case / Package 44-VTLA (6x6)
Family Name PIC32MX270
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 3300
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889852-PIC32MX270F256DT-V/TL
Ultra Librarian 3D Model Ultra Librarian PIC32MX270F256DT-V/TL CAD Model

Description

Microchip Technology PIC32MX270F256DT-V/TL

The PIC32MX270F256DT-V/TL from Microchip Technology is a high-performance 32-bit microcontroller (MCU) that is part of the PIC32MX family, known for its versatility and efficiency in managing complex tasks. This microcontroller is designed to cater to a wide range of applications, including industrial control, consumer electronics, medical devices, and Internet of Things (IoT) implementations.

At the heart of the PIC32MX270F256DT-V/TL lies a powerful MIPS M4K core, which operates at speeds up to 83 MHz, providing ample computational power for multitasking and real-time processing. The MCU features 256KB of flash memory and 64KB of RAM, offering substantial space for application code and data storage. These resources make it an ideal choice for developers looking to create applications with significant code complexity or requiring the manipulation of large data sets.

The device comes equipped with an array of integrated peripherals that enhance its functionality. It includes multiple serial communication modules, such as UART, SPI, and I2C, allowing for versatile connectivity options. Additionally, it has a 10-bit, 1 Msps Analog-to-Digital Converter (ADC), which provides precise measurement capabilities for sensor interfacing and data acquisition tasks. The inclusion of Charge Time Measurement Unit (CTMU) and Peripheral Pin Select (PPS) features further extend its flexibility in various applications.

For applications demanding robust interface capabilities, the PIC32MX270F256DT-V/TL supports USB 2.0 Full-Speed and is compliant with USB On-The-Go (OTG) specifications. This makes it a suitable choice for portable devices and embedded systems that require direct communication with other USB devices.

Designed with power efficiency in mind, the PIC32MX270F256DT-V/TL operates over a wide voltage range and features multiple power management modes to minimize energy consumption. This is particularly beneficial for battery-powered devices or energy-sensitive applications.

Furthermore, the PIC32MX270F256DT-V/TL is available in a compact VTLA package, which is ideal for space-constrained designs, without compromising on the performance and features that developers expect from the PIC32MX family.

Overall, the PIC32MX270F256DT-V/TL is a robust and feature-rich microcontroller that offers a perfect blend of performance, memory, and peripheral integration for complex and demanding applications.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Atmel
Need more? Email Us
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Atmel
Lowest to $2.0975
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $67.2314 $67.2314
3+ $55.1651 $165.4953
4+ $53.4407 $213.7628
5+ $51.7174 $258.5870
6+ $49.9930 $299.9580
8+ $44.8209 $358.5672
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,600 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess