EN
  • EN
  • DE
  • IT

LPC11U35FHN33/401,

Part No LPC11U35FHN33/401,
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 64KB FLASH 33HVQFN / MCU 32-bit ARM Cortex M0 RISC 64KB Flash 2.5V/3.3V Medical 32-Pin HVQFN EP Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series LPC11Uxx
Packaging Tray
Core Processor ARM Cortex-M0
Core Size 32-Bit
Speed 50MHz
Connectivity I2C, Microwire, SmartCard, SPI, SSP, UART/USART, USB
Peripherals Brown-out Detect/Reset, POR, WDT
Number of I/O 26
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
EEPROM Size 4K x 8
RAM Size 10K x 8
Supply Voltage 1.8 V ~ 3.6 V
Data Converters A/D 8x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 32-VQFN Exposed Pad
Manufacturer Package 32-HVQFN (7x7)
Win Source Part Number 779953-LPC11U35FHN33/401,
Popularity Medium
Supply and Demand Status Limited
Family Name LPC11U35
ECCN EAR99
Country of Origin China, Philippines, Thailand
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian LPC11U35FHN33/401, CAD Model

Description

Product Overview: LPC11U35FHN33/401 Microcontroller

The LPC11U35FHN33/401 is a robust microcontroller unit (MCU) from the reputable semiconductor manufacturer NXP. This device is part of the LPC11U00 series, designed to offer exceptional performance, versatility, and ease of use for a wide range of applications. The LPC11U35FHN33/401 is particularly well-suited for embedded systems that require USB connectivity, real-time performance, and low power consumption.

Key Features

  • Cortex-M0 Processor: At the heart of the LPC11U35FHN33/401 is a 32-bit ARM Cortex-M0 processor, which operates at frequencies of up to 50 MHz. This processor is known for its energy efficiency and is ideal for applications that require a good balance between computational power and power consumption.
  • Flash Memory: The MCU comes with 64 KB of on-chip flash memory, providing ample space for application code and data storage. This non-volatile memory ensures that programs and data are retained even when the power is off.
  • SRAM: With 10 KB of SRAM, the LPC11U35FHN33/401 allows for efficient in-memory operations and quick access to frequently used data.
  • USB Connectivity: The device features a Full-Speed USB 2.0 device controller with integrated PHY, making it a great choice for USB-based applications such as input devices, communication interfaces, and other peripherals.
  • Serial Interfaces: It also supports multiple serial interfaces, including UART, I2C, and SPI, providing excellent connectivity options for a wide range of peripheral devices.
  • GPIO: A generous number of General-Purpose Input/Output (GPIO) pins are available, offering flexibility in interfacing with external components and customizing the MCU for specific application needs.
  • Package: The LPC11U35FHN33/401 is available in a 33-pin HVQFN package, which is designed to occupy minimal space on a printed circuit board (PCB) while still providing excellent thermal performance.

Applications

The LPC11U35FHN33/401 MCU is suitable for a variety of applications, including but not limited to consumer electronics, industrial control systems, sensor hubs, data acquisition systems, and PC peripherals. Its low power consumption makes it an excellent choice for battery-operated devices, while its USB capabilities enable easy integration with other systems.

Conclusion

In summary, the LPC11U35FHN33/401 from NXP is a powerful and flexible microcontroller that provides a cost-effective solution for embedded systems requiring USB functionality, efficient power management, and reliable performance. Its extensive set of features and support for multiple communication protocols make it a versatile choice for designers and engineers looking to create innovative products in a compact form factor.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess