Microchip Technology PIC32MX270F256D-V/TL
The PIC32MX270F256D-V/TL is a high-performance 32-bit microcontroller from Microchip Technology, designed for embedded control and IoT applications where a rich set of peripherals, low power consumption, and a compact form factor are essential. This microcontroller is part of the PIC32MX series, which is well-known for its advanced features and capabilities.
At the heart of the PIC32MX270F256D-V/TL is a MIPS M4K core, which operates at speeds up to 50 MHz, providing the computational power needed to handle complex tasks and algorithms. It comes with 256 KB of flash memory and 64 KB of RAM, ensuring ample space for code and data storage. The microcontroller's high level of integration allows developers to minimize external components, which can lead to cost savings and reduced board space.
Key Features:
- Core: MIPS M4K 32-bit core with 50 MHz maximum frequency.
- Memory: 256 KB of flash memory and 64 KB of RAM.
- Communication Peripherals: Includes a variety of communication interfaces such as I2C, SPI, UART, and USB 2.0 for versatile connectivity options.
- Analog Features: Integrated with 10-bit ADCs, comparators, and a Charge Time Measurement Unit (CTMU) for touch sensing applications.
- Digital Peripherals: Features include multiple timers, PWM outputs, and output compare units, making it suitable for motor control and other timing-critical applications.
- Packages: Available in a compact VTLA package, ideal for space-constrained applications.
- Operating Voltage: Supports a wide range of operating voltages from 2.3V to 3.6V, enabling use in various power environments.
- Temperature Range: Operational across an industrial temperature range, ensuring reliability in harsh conditions.
- Development Support: Supported by Microchip's MPLAB® IDE and MPLAB Harmony software framework for streamlined development.
The PIC32MX270F256D-V/TL microcontroller is an excellent choice for designers who require a small, yet powerful MCU with extensive peripheral integration. Whether it's for consumer electronics, industrial automation, or IoT devices, this microcontroller offers a balanced combination of performance, power efficiency, and flexibility that can help accelerate time-to-market and enhance the end-user experience.