EN
  • EN
  • DE

PIC32MX270F256D-50I/ML

Part No PIC32MX270F256D-50I/ML
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 44QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2000787-PIC32MX270F256D-50I/ML
Win Source Part Number Cross
Category Integrated Circuits(ICs)
Core Processor MIPS32® M4K™
Manufacturer Microchip Technology
Packaging Tube
Speed 50MHz
Connectivity I²C, IrDA, LINbus, SPI, UART/USART, USB OTG
Operating Temperature Range -40°C ~ 85°C (TA)
Core Size 32-Bit Single-Core
Program Memory Type FLASH
Program Memory Size 256KB (256K x 8)
Ultra Librarian 3D Model Ultra Librarian PIC32MX270F256D-50I/ML CAD Model

Description

Microchip Technology PIC32MX270F256D-50I/ML

The PIC32MX270F256D-50I/ML is a high-performance 32-bit microcontroller (MCU) from Microchip Technology, designed to cater to the increasing demands of embedded systems for more processing power and on-chip features. This microcontroller is part of the PIC32MX family, well-known for its high-speed operation, extensive peripheral set, and low-power consumption.

Key Features:

  • CPU Core: The device features a MIPS M4K core running at up to 50 MHz, providing a perfect balance between processing power and power efficiency. This core is capable of executing DSP instructions, which allows for better handling of audio and signal processing tasks.
  • Memory: Equipped with 256 KB of Flash memory and 64 KB of RAM, the PIC32MX270F256D-50I/ML offers ample space for complex applications and the necessary bandwidth for real-time data processing.
  • Digital/Analog Peripherals: A rich set of peripherals includes several serial communication modules (UART, SPI, I2C), USB 2.0 functionality, and a 10-bit Analog-to-Digital Converter (ADC) with multiple channels for sensor interfacing and data acquisition.
  • Timers and PWM: Advanced timer modules and PWM outputs are available, enabling precise control for a variety of applications such as motor control and power management.
  • Package and Temperature Range: The MCU comes in a 44-pin QFN package, suitable for space-constrained applications. It operates over the industrial temperature range of -40°C to +85°C, ensuring reliable performance under extreme conditions.
  • Development Support: Microchip offers comprehensive development tools for the PIC32MX270F256D-50I/ML, including MPLAB X IDE, MPLAB XC32 Compiler, and the MPLAB Harmony Integrated Software Framework, which simplifies the development process and accelerates time to market.

This microcontroller is ideal for a wide range of applications, such as embedded control, consumer electronics, medical devices, and Internet of Things (IoT) endpoints. Its combination of high-speed operation, extensive peripherals, and robust support ecosystem makes the PIC32MX270F256D-50I/ML a versatile and reliable choice for engineers and designers seeking to create sophisticated and power-efficient embedded systems.

You May Also Be Interested in

Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.7099 $68.5495
11+ $11.2497 $123.7467
16+ $10.8974 $174.3584
22+ $10.5463 $232.0186
29+ $10.1952 $295.6608
38+ $9.1395 $347.3010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,179 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess