EN
  • EN
  • DE

PIC32MX250F128DT-50I/ML

Part No PIC32MX250F128DT-50I/ML
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 128KB FLASH 44QFN / MCU 32-bit MIPS32 M4K RISC 128KB Flash 2.5V/3.3V 44-Pin QFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC 32MX
Packaging Reel package
Core Processor MIPS32 M4K
Core Size 32-Bit
Speed 50MHz
Connectivity I2C, IrDA, LIN, PMP, SPI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 33
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
RAM Size 32K x 8
Supply Voltage 2.3 V ~ 3.6 V
Data Converters A/D 13x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 44-VQFN Exposed Pad
Manufacturer Package 44-QFN (8x8)
Win Source Part Number 792306-PIC32MX250F128DT-50I/ML
Popularity Medium
Supply and Demand Status Limited
Family Name PIC32MX250F128
ECCN 3A991.a.2
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian PIC32MX250F128DT-50I/ML CAD Model

Description

Microchip Technology's PIC32MX250F128DT-50I/ML Microcontroller

The PIC32MX250F128DT-50I/ML is a high-performance 32-bit microcontroller from the renowned manufacturer, Microchip Technology. This microcontroller is part of the PIC32MX family, known for its rich feature set and flexibility that caters to a wide array of applications including industrial control, consumer electronics, medical devices, and Internet of Things (IoT) solutions.

At the heart of the PIC32MX250F128DT-50I/ML lies a powerful MIPS M4K core, which operates at a maximum frequency of 50 MHz. This core provides the computational power necessary to handle complex tasks and algorithms. Accompanying the core is 128 KB of flash memory and 32 KB of RAM, which are ample for storing program code and managing data operations respectively.

One of the standout features of this microcontroller is its extensive range of peripherals. It includes a variety of communication interfaces such as UART, SPI, and I²C, enabling easy connectivity with other devices in a system. Additionally, it offers a 10-bit Analog-to-Digital Converter (ADC) with up to 16 channels, making it suitable for analog sensor integration and data acquisition tasks.

The PIC32MX250F128DT-50I/ML also boasts a flexible and robust interrupt system, with an external interrupt option that enhances its responsiveness to external events. Furthermore, it supports USB 2.0 connectivity, allowing for the implementation of USB-based applications such as device charging or data transfer.

Designed with reliability in mind, this microcontroller operates within the industrial temperature range of -40°C to 85°C and is available in a compact 44-pin QFN package (ML). Its low-power capabilities are also noteworthy, with various power-saving modes to ensure efficient operation, which is critical for battery-powered or energy-sensitive applications.

Microchip's MPLAB® Integrated Development Environment (IDE) fully supports the PIC32MX250F128DT-50I/ML, providing developers with a comprehensive suite of tools for programming and debugging. With its combination of performance, memory, and peripherals, the PIC32MX250F128DT-50I/ML is a versatile choice for designers looking to push the boundaries of what's possible with a microcontroller.

For more information, datasheets, and support, visit Microchip Technology's official website or contact their customer support team.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.5925 $62.3700
10+ $12.7939 $127.9390
14+ $12.3943 $173.5202
20+ $11.9935 $239.8700
25+ $11.5939 $289.8475
34+ $10.3950 $353.4300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess