EN
  • EN
  • DE

PIC32MX230F064D-I/PT

Part No PIC32MX230F064D-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 64KB FLASH 44TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features MIPS32® M4K™ series Microcontroller IC 32-Bit 40MHz 64KB (64K x 8) FLASH 44-TQFP (10x10)
Manufacturer Microchip Technology
Series PIC® 32MX
Package Tray
Core Processor MIPS32® M4K™
Core Size 32-Bit
Speed 40MHz
Connectivity I2C, IrDA, LINbus, PMP, SPI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 33
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
Supply Voltage 2.3V ~ 3.6V
Data Converters A/D 13x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 44-TQFP
Case / Package 44-TQFP (10x10)
Family Name PIC32MX230
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 160
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889842-PIC32MX230F064D-I/PT
Ultra Librarian 3D Model Ultra Librarian PIC32MX230F064D-I/PT CAD Model

Description

The PIC32MX230F064D-I/PT is a high-performance microcontroller (MCU) from Microchip Technology's renowned PIC32MX family, designed for embedded applications that require efficient processing, a rich set of features, and a small form factor. This microcontroller is ideal for a wide range of applications, including industrial control systems, Internet of Things (IoT) devices, automotive systems, and consumer electronics.

At the core of the PIC32MX230F064D-I/PT is a powerful 32-bit MIPS M4K® processor, which operates at speeds up to 50 MHz, providing ample computational power for complex tasks. The MCU comes equipped with 64KB of Flash memory and 16KB of RAM, offering sufficient space for application code and data storage while allowing for efficient in-system programming and run-time code updates.

This MCU features a range of built-in peripherals that enhance its functionality without the need for additional components. These peripherals include:

  • Multiple serial communication modules, including UART, SPI, and I²C, enabling easy data exchange with other devices.
  • A 10-bit Analog-to-Digital Converter (ADC) with up to 13 channels, providing precise analog signal measurement capabilities.
  • Five 16-bit timers and a 32-bit timer, offering versatile timing and counting options to support complex timing requirements.
  • Charge Time Measurement Unit (CTMU) for touch sensing or precise time measurement.

The PIC32MX230F064D-I/PT also offers robust interrupt and DMA support, allowing for efficient task management and data transfer with minimal CPU overhead. Its programmable Peripheral Pin Select (PPS) feature gives designers the flexibility to map I/O for optimal board layout.

Designed for reliability, the PIC32MX230F064D-I/PT operates within the industrial temperature range of -40°C to +85°C and is available in a 44-pin TQFP package. It also incorporates various safety and security features, including Flash memory write protection and a unique device identifier for secure key storage.

In summary, the PIC32MX230F064D-I/PT is a feature-rich, high-performance microcontroller that offers a balanced blend of memory, processing power, and peripherals, making it an excellent choice for designers looking to develop advanced embedded systems with stringent space and power constraints.

You May Also Be Interested in

Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $10.8298
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $61.0406 $61.0406
3+ $50.0854 $150.2562
4+ $48.5204 $194.0816
5+ $46.9542 $234.7710
7+ $45.3892 $317.7244
9+ $40.6941 $366.2469
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,640 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess