EN
  • EN
  • DE

PIC32MX210F016B-I/SP

Part No PIC32MX210F016B-I/SP
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 16KB FLASH 28SDIP / MCU 32-bit MIPS32 M4K RISC 16KB Flash 2.5V/3.3V 28-Pin SPDIP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC 32MX
Packaging Tube
Core Processor MIPS32 M4K
Core Size 32-Bit
Speed 40MHz
Connectivity I2C, IrDA, LIN, PMP, SPI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 19
Program Memory Size 16KB (16K x 8)
Program Memory Type FLASH
RAM Size 4K x 8
Supply Voltage 2.3 V ~ 3.6 V
Data Converters A/D 9x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 28-DIP (0.300", 7.62mm)
Manufacturer Package 28-SPDIP
Win Source Part Number 792294-PIC32MX210F016B-I/SP
Popularity Medium
Supply and Demand Status Limited
Family Name PIC32MX210F016B
Introduction Date May 01, 2011
ECCN 3A991.a.2
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian PIC32MX210F016B-I/SP CAD Model

Description

Product Overview: PIC32MX210F016B-I/SP

The PIC32MX210F016B-I/SP is a high-performance 32-bit microcontroller from Microchip Technology. Designed for embedded control and computing applications, this microcontroller is based on the MIPS32 M4K Core and operates at a maximum frequency of 50 MHz. It is a member of the PIC32MX family of microcontrollers which are known for their robust architecture, high-speed processing capabilities, and a wide range of integrated features.

Key Features

  • CPU: MIPS32 M4K Core, 32-bit architecture
  • Speed: Up to 50 MHz operating frequency
  • Memory: 16 KB of RAM and 64 KB of Flash memory
  • I/O Pins: 21 general-purpose I/O pins for versatile connectivity
  • Timers: Multiple 16-bit and 32-bit timers/counters
  • Communication Interfaces: Includes I2C, SPI, and UART for serial communication
  • Analog Features: Integrated 10-bit ADC with up to 9 input channels
  • Operating Voltage: 2.3V to 3.6V, suitable for low-power applications
  • Temperature Range: Industrial grade (-40°C to +85°C)
  • Package: 28-pin SPDIP (Plastic Dual In-line Package)

Applications

The PIC32MX210F016B-I/SP is ideal for an array of applications, including industrial control systems, Internet of Things (IoT) devices, consumer electronics, medical devices, and automotive systems. Its rich set of peripherals and low-power consumption make it a versatile choice for designers looking to balance performance with energy efficiency.

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the PIC32MX210F016B-I/SP is no exception. It is designed to meet the rigorous demands of the industrial market and is backed by Microchip's reputation for delivering reliable and durable products.

Support and Resources

To facilitate development, Microchip provides extensive support through its software libraries, development tools, and online resources. Designers can access a wealth of documentation, including datasheets, reference manuals, and application notes to streamline the development process and bring products to market faster.

You May Also Be Interested in

Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.6588 $63.2940
12+ $10.3869 $124.6428
18+ $10.0624 $181.1232
24+ $9.7378 $233.7072
31+ $9.4133 $291.8123
42+ $8.4396 $354.4632
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,600 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess