EN
  • EN
  • DE

PIC32MX170F256D-50I/PT

Part No PIC32MX170F256D-50I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 44TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 48 Weeks
Features MIPS32® M4K™ series Microcontroller IC 32-Bit 50MHz 256KB (256K x 8) FLASH 44-TQFP (10x10)
Manufacturer Microchip Technology
Series PIC® 32MX
Package Tray
Core Processor MIPS32® M4K™
Core Size 32-Bit
Speed 50MHz
Connectivity I2C, IrDA, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 35
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
Supply Voltage 2.3V ~ 3.6V
Data Converters A/D 13x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 44-TQFP
Case / Package 44-TQFP (10x10)
Family Name PIC32MX170
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 160
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889837-PIC32MX170F256D-50I/PT
Ultra Librarian 3D Model Ultra Librarian PIC32MX170F256D-50I/PT CAD Model

Description

Microchip Technology's PIC32MX170F256D-50I/PT Microcontroller

The PIC32MX170F256D-50I/PT is a high-performance 32-bit microcontroller (MCU) from Microchip Technology, designed to deliver the efficiency and power of the MIPS M4K Core at an affordable cost. This microcontroller is ideal for a variety of applications, including embedded systems, industrial control, and IoT devices, thanks to its robust feature set and impressive computational capabilities.

At the heart of the PIC32MX170F256D-50I/PT lies the MIPS-based M4K core, which operates at speeds up to 50 MHz, providing ample processing power for complex tasks. The MCU comes equipped with 256 KB of Flash memory and 64 KB of RAM, offering a balance of speed and storage capacity for your application's code and data.

One of the standout features of this microcontroller is its extensive range of peripherals. It includes interfaces such as I²C, SPI, and UART for serial communication, as well as analog-to-digital converters (ADCs) and comparators for interfacing with analog sensors and devices. Additionally, it supports USB 2.0 for connectivity with other devices and peripherals.

The PIC32MX170F256D-50I/PT is designed with flexibility in mind, featuring Programmable Peripheral Interconnect (PPI) that allows designers to customize the peripheral configuration to match specific application requirements. Its Direct Memory Access (DMA) channels further enhance its performance by enabling data transfers without CPU intervention, thereby freeing up the processor for other tasks.

For developers concerned with power consumption, this microcontroller offers various power-saving modes, making it suitable for battery-operated devices. It can operate across a wide voltage range of 2.3V to 3.6V, providing flexibility in power supply design.

The PIC32MX170F256D-50I/PT comes in a 64-pin TQFP package, which is both space-saving and offers a good balance of I/O options for most applications. With its robust feature set, this MCU is an excellent choice for designers looking to leverage Microchip's reliability and performance in their embedded systems.

Whether you're developing a consumer electronic device, an industrial automation system, or a new IoT solution, the PIC32MX170F256D-50I/PT provides the capabilities you need to create a responsive and reliable product.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.2160 $51.0800
12+ $8.3823 $100.5876
19+ $8.1204 $154.2876
26+ $7.8584 $204.3184
33+ $7.5965 $250.6845
45+ $6.8107 $306.4815
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,800 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess