EN
  • EN
  • DE

PIC32MX170F256D-50I/ML

Part No PIC32MX170F256D-50I/ML
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 44QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Core Processor MIPS32 M4K
Part Core Size 32-Bit
Speed(Frequency) 50MHz
Number of I/O 35
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
Data RAM Size 64K x 8
Supply Voltage - Operating 2.3 V to 3.6 V
Data Converters A/D 13x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 44-QFN (8x8)
Win Source Part Number 1089187-PIC32MX170F256D-50I/ML
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PIC32MX170F256D-50I/ML CAD Model

Description

Microchip Technology PIC32MX170F256D-50I/ML

The PIC32MX170F256D-50I/ML is a high-performance 32-bit microcontroller (MCU) from Microchip Technology, designed for embedded applications that require efficient processing and versatile interfacing capabilities. This powerful MCU is a part of the PIC32MX1XX/2XX series, which is renowned for its optimal blend of memory, peripheral integration, and processing speed.

Key Features:

  • Core: The device is built around the MIPS M4K Core, which operates at up to 50 MHz, providing a balanced performance for both computational tasks and control applications.
  • Memory: It boasts 256 KB of Flash memory for program storage and 64 KB of RAM for data, ensuring ample space for complex applications and multitasking environments.
  • Digital Peripherals: The microcontroller includes a range of digital peripherals, such as multiple channel 10-bit Analog-to-Digital Converters (ADCs), Comparators, Timers/Counters, and Output Compare (OC) modules, which facilitate a wide array of functions from sensor interfacing to motor control.
  • Communication Interfaces: With its versatile set of communication peripherals including UART, SPI, I2C, and USB modules, the PIC32MX170F256D-50I/ML allows for easy integration into communication networks and for interfacing with other devices.
  • Operating Voltage: The MCU operates within a range of 2.3V to 3.6V, making it suitable for low-power applications and battery-operated devices.
  • Temperature Range: It is designed to perform reliably across an industrial temperature range from -40°C to 85°C, ensuring stability and functionality under varying environmental conditions.
  • Packaging: The device is available in a 44-pin QFN package, which is ideal for space-constrained applications.
  • Programmability: It supports in-circuit serial programming (ICSP) and in-circuit debugging (ICD) features for straightforward development and troubleshooting.

The PIC32MX170F256D-50I/ML is an excellent choice for designers who require a robust MCU with a rich feature set for applications in automation, consumer electronics, Internet of Things (IoT), and portable devices. Its combination of processing power, memory capacity, and peripheral diversity, all within a compact footprint, makes it a valuable component in any sophisticated electronic system.

With Microchip's MPLAB® integrated development environment (IDE) support, developers can take advantage of advanced software tools to accelerate the development process, from initial design to final deployment, ensuring a smooth and efficient product development lifecycle.

You May Also Be Interested in

Atmel
Lowest to $2.0975
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Atmel
Need more? Email Us
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.8699 $64.3495
11+ $10.5601 $116.1611
17+ $10.2300 $173.9100
24+ $9.9000 $237.6000
31+ $9.5700 $296.6700
41+ $8.5800 $351.7800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 811 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess