EN
  • EN
  • DE

PIC32MX150F128DT-I/TL

Part No PIC32MX150F128DT-I/TL
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 128KB FLASH 44VTLA / MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 40MHz 128KB (128K x 8) FLASH 44-VTLA (6x6)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® 32MX
Package Tape & Reel
Product Status Obsolete
Core Processor MIPS32® M4K™
Core Size 32-Bit Single-Core
Speed 40MHz
Connectivity I²C, IrDA, LINbus, PMP, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, I²S, POR, PWM, WDT
Number of I/O 35
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
EEPROM Size -
RAM Size 32K x 8
Voltage - Supply (Vcc/Vdd) 2.3V ~ 3.6V
Data Converters A/D 13x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 44-VFTLA Exposed Pad
Supplier Device Package 44-VTLA (6x6)
Base Product Number PIC32MX150
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1357053-PIC32MX150F128DT-I/TL
Ultra Librarian 3D Model Ultra Librarian PIC32MX150F128DT-I/TL CAD Model

Description

Microchip Technology's PIC32MX150F128DT-I/TL Microcontroller

The PIC32MX150F128DT-I/TL is a high-performance 32-bit microcontroller (MCU) from Microchip Technology, designed for embedded applications that require efficient processing, a rich set of features, and low power consumption. This microcontroller is part of the PIC32MX family which is renowned for its advanced capabilities in handling complex computational tasks and real-time processing requirements.

At the heart of the PIC32MX150F128DT-I/TL is a MIPS M4K core running at speeds up to 40 MHz, providing a perfect balance between power consumption and processing speed. The MCU is equipped with 128KB of Flash memory and 32KB of RAM, offering ample space for application code and data storage. This allows developers to implement sophisticated programs without worrying about memory constraints.

The device operates over an industrial temperature range and comes in a compact 44-TQFP package, making it suitable for space-constrained applications. The MCU's I/O pins, along with various peripherals such as USB 2.0, I2C, SPI, and UART interfaces, provide excellent connectivity options. This makes the PIC32MX150F128DT-I/TL an ideal choice for applications like embedded control, Internet of Things (IoT) devices, smart sensors, and more.

One of the standout features of this Microchip MCU is its integrated analog functionality, which includes an analog-to-digital converter (ADC) with up to 10-bit resolution, and analog comparators, allowing for direct interfacing with sensors and other analog signals. Furthermore, the MCU's Charge Time Measurement Unit (CTMU) enables touch sensing capabilities, which is perfect for developing user interfaces with touch input.

For developers, Microchip provides a comprehensive suite of software and hardware development tools for the PIC32MX family, including the MPLAB X Integrated Development Environment (IDE) and the MPLAB Harmony software development framework. These tools support rapid development and debugging, making it easier to bring products to market faster.

In conclusion, the PIC32MX150F128DT-I/TL from Microchip Technology is a powerful and versatile microcontroller that offers a wide range of features suitable for a multitude of embedded applications. Its robust architecture, extensive memory, and rich peripheral set ensure that it can meet the demands of even the most challenging projects.

You May Also Be Interested in

Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess