EN
  • EN
  • DE

PIC32MX150F128DT-I/ML

Part No PIC32MX150F128DT-I/ML
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® 32MX
Package Tape & Reel
Core Processor MIPS32® M4K™
Core Size 32-Bit Single-Core
Speed 40MHz
Connectivity I2C, IrDA, LINbus, PMP, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 35
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
RAM Size 32K x 8
Supply Voltage - Operating 2.3V ~ 3.6V
Data Converters A/D 13x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 44-VQFN Exposed Pad
Supplier Device Package 44-QFN (8x8)
Base Product Number PIC32MX150
Other Names PIC32MX150F128DT-I/ML,150-PIC32MX150F128DT-I/MLDKR,150-PIC32MX150F128DT-I/MLCT,150-PIC32MX150F128DT-I/MLTR
Standard Package 1,600
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1264408-PIC32MX150F128DT-I/ML
Ultra Librarian 3D Model Ultra Librarian PIC32MX150F128DT-I/ML CAD Model

Description

Microchip Technology PIC32MX150F128DT-I/ML Microcontroller

The PIC32MX150F128DT-I/ML is a high-performance 32-bit microcontroller (MCU) from Microchip Technology, designed for embedded applications that require a balance between power efficiency and processing capability. This MCU is part of the popular PIC32MX family, renowned for its robust architecture, versatile peripherals, and ease of use, making it an ideal choice for a wide array of applications including industrial control, consumer electronics, Internet of Things (IoT) devices, and medical equipment.

At the heart of the PIC32MX150F128DT-I/ML is a powerful MIPS M4K core running at up to 50 MHz, providing ample computational power for complex tasks. It comes with 128KB of Flash memory for program storage and 32KB of RAM for data, which is sufficient for most mid-range applications. The MCU also features a 44-pin QFN (Quad Flat No-leads) package, which is compact and suitable for space-constrained designs.

In terms of connectivity, this MCU offers a variety of options including I2C, SPI, and UART interfaces, allowing for easy integration with other components and peripheral devices. Additionally, it includes a USB 2.0 OTG (On-The-Go) interface for enhanced connectivity options, which can act as either a device or a host in USB communications.

The PIC32MX150F128DT-I/ML also boasts an array of analog features, including a 10-bit Analog-to-Digital Converter (ADC) with up to 13 channels, and a Charge Time Measurement Unit (CTMU) for touch sensing applications. For timing and control, it provides multiple timers, output compare, and input capture functions, along with a Real-Time Clock and Calendar (RTCC) for time-sensitive tasks.

With its operating voltage range of 2.3V to 3.6V and industrial temperature range of -40°C to +85°C, the PIC32MX150F128DT-I/ML is built to operate reliably in harsh environments. It also supports Microchip's MPLAB® X Integrated Development Environment (IDE) and the MPLAB Harmony software framework, which simplifies development and reduces time to market.

Overall, the PIC32MX150F128DT-I/ML from Microchip Technology is a versatile and reliable microcontroller that provides a perfect blend of performance, power efficiency, and a rich set of features, making it a smart choice for designers looking to elevate their embedded projects.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $43.7006 $87.4012
4+ $35.8570 $143.4280
5+ $34.7366 $173.6830
7+ $33.6163 $235.3141
9+ $32.4959 $292.4631
12+ $29.1337 $349.6044
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,600 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess