EN
  • EN
  • DE

PIC32MX150F128D-50I/PT

Part No PIC32MX150F128D-50I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 128KB FLASH 44TQFP / MCU 32-bit MIPS32 M4K RISC 128KB Flash 2.5V/3.3V 44-Pin TQFP Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC 32MX
Packaging Tray
Core Processor MIPS32 M4K
Core Size 32-Bit
Speed 50MHz
Connectivity I2C, IrDA, LIN, PMP, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 35
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
RAM Size 32K x 8
Supply Voltage 2.3 V ~ 3.6 V
Data Converters A/D 13x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 44-TQFP
Manufacturer Package 44-TQFP (10x10)
Win Source Part Number 792291-PIC32MX150F128D-50I/PT
Popularity Medium
Supply and Demand Status Balance
Family Name PIC32MX150F128
ECCN 3A991.a.2
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian PIC32MX150F128D-50I/PT CAD Model

Description

Microchip's PIC32MX150F128D-50I/PT Microcontroller

The PIC32MX150F128D-50I/PT is a high-performance 32-bit microcontroller (MCU) from Microchip Technology, tailored for a broad range of applications including industrial control, consumer electronics, medical devices, and Internet of Things (IoT) solutions. This powerful microcontroller is part of the PIC32MX1xx/2xx series, known for their rich feature set and cost-effectiveness.

At the heart of the PIC32MX150F128D-50I/PT lies a MIPS M4K core, which operates at speeds up to 50 MHz. The MCU comes equipped with 128 KB of Flash memory and 32 KB of RAM, providing ample space for application code and data storage. It also features a 50 MHz maximum speed, ensuring smooth and efficient operation for compute-intensive tasks.

The device is highly integrated, offering a variety of peripherals that enhance its functionality. Key peripherals include:

  • USB 2.0 OTG controller with integrated PHY, providing connectivity options for a wide range of USB devices.
  • Two UART modules, facilitating serial communication with other devices or modules.
  • SPI and I2C modules, enabling communication with sensors, memory, and other peripherals.
  • 10-bit Analog-to-Digital Converters (ADCs), which allow the MCU to interface with analog sensors and convert their readings to digital values.
  • Five 16-bit timers and five output compare units, suitable for precise timing and control applications.

For enhanced robustness and reliability, the PIC32MX150F128D-50I/PT operates within an extended temperature range of -40°C to +85°C, making it suitable for tough environmental conditions. Additionally, it comes in a 44-pin TQFP package, which is compact and offers a balance between I/O capabilities and a small footprint.

Programming and debugging are simplified with the integrated MIPS16e mode for code compression and the four-channel hardware DMA, which reduces CPU load during data transfer operations. The MCU also supports Microchip's MPLAB X Integrated Development Environment (IDE) and the MPLAB Harmony software framework, making development and prototyping quick and efficient.

The PIC32MX150F128D-50I/PT is an excellent choice for designers looking for a versatile and powerful microcontroller that does not compromise on performance or cost. Its comprehensive set of features and peripherals, combined with Microchip's renowned support and resources, make it an ideal solution for a multitude of embedded applications.

You May Also Be Interested in

Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
Lowest to $3.1721
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.1428 $55.7140
11+ $9.1429 $100.5719
17+ $8.8571 $150.5707
24+ $8.5714 $205.7136
31+ $8.2857 $256.8567
41+ $7.4286 $304.5726
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess