EN
  • EN
  • DE

PT28C020-90Y

Part No PT28C020-90Y
Manufacturer Princeton
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Princeton
Win Source Part Number 282934-PT28C020-90Y
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PT28C020-90Y CAD Model

Description

The PT28C020-90Y is a 256K (32K x 8) CMOS Parallel EEPROM manufactured by Princeton Technology. This EEPROM is designed for applications requiring non-volatile storage of data with fast access times and low power consumption. The '90' in the part number signifies an access time of 90 nanoseconds.

Applications:

  • Embedded Systems: Used for storing firmware, configuration settings, and user data in embedded systems.
  • Industrial Control: Employed in industrial control equipment for storing calibration data, program parameters, and operating instructions.
  • Consumer Electronics: Found in various consumer electronic devices such as set-top boxes, gaming consoles, and smart appliances for storing application code and user preferences.
  • Telecommunications Equipment: Utilized in telecommunications devices for storing network configurations and device-specific data.
  • Data Logging: Used in data logging systems for recording sensor data and other relevant information.

Features:

  • High-Speed Access: Offers a fast access time of 90ns, enabling quick data retrieval.
  • Low Power Consumption: Designed for low power operation, making it suitable for battery-powered applications.
  • Parallel Interface: Uses a parallel interface for easy integration with microprocessors and microcontrollers.
  • 256K Capacity: Provides 256 kilobits of non-volatile memory.
  • CMOS Technology: Manufactured using CMOS technology for high performance and reliability.
  • High Endurance: Capable of undergoing a large number of erase/write cycles.

Benefits:

  • Fast Data Access: The 90ns access time ensures rapid data retrieval, improving system performance.
  • Low Power Operation: Reduces power consumption, extending battery life in portable devices and minimizing energy costs in stationary systems.
  • Easy Integration: The parallel interface simplifies interfacing with microcontrollers and other digital devices.
  • Reliable Data Storage: The EEPROM provides reliable non-volatile storage, ensuring data retention even when power is lost.
  • Versatile Applications: Suitable for a wide range of applications, from embedded systems to industrial control equipment.

Additional Details:

The PT28C020-90Y typically operates on a 5V power supply and is available in a DIP or SOIC package. It supports byte-wide access and includes features such as chip enable and output enable for flexible memory control. The device also incorporates data protection features to prevent accidental data corruption.

You May Also Be Interested in

NIKO-SEM
Lowest to $6.5223
ON Semiconductor
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
AVX Corporation
Need more? Email Us
ON Semiconductor
Need more? Email Us
STMicroelectronics
Need more? Email Us
NIKO-SEM
Need more? Email Us
STMicroelectronics
Need more? Email Us
NVIDIA
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.1282 $59.4358
46+ $2.5666 $118.0636
70+ $2.4865 $174.0550
96+ $2.4063 $231.0048
125+ $2.3261 $290.7625
167+ $2.0855 $348.2785
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 398 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess