EN
  • EN
  • DE

PIC32MX150F128C-I/TL

Part No PIC32MX150F128C-I/TL
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 128KB FLASH 36VTLA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1202423-PIC32MX150F128C-I/TL
Win Source Part Number Cross
Manufacturer Microchip Technology
Category Integrated Circuits (ICs) Embedded Microcontrollers
Series PIC® 32MX
Package Tube
Product Status Obsolete
Core Processor MIPS32® M4K™
Core Size 32-Bit Single-Core
Speed 40MHz
Connectivity I²C, IrDA, LINbus, PMP, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, I²S, POR, PWM, WDT
Ultra Librarian 3D Model Ultra Librarian PIC32MX150F128C-I/TL CAD Model

Description

Product Overview: PIC32MX150F128C-I/TL

The PIC32MX150F128C-I/TL is a high-performance 32-bit microcontroller from Microchip Technology, designed for embedded control and IoT applications. This microcontroller is a member of the PIC32MX1XX/2XX series, which is known for its rich feature set and efficient operation.

Key Features:

  • Core: The device is built around the MIPS M4K core, which operates at up to 50 MHz. The core's architecture provides a balanced trade-off between high computational performance and low power consumption.
  • Memory: It comes with 128KB of Flash memory for program storage and 32KB of RAM for data, ensuring adequate space for complex applications.
  • Digital Peripherals: A variety of digital peripherals are included, such as multiple channels of 10-bit Analog-to-Digital Converters (ADCs), standard communication interfaces like I2C, SPI, and UART, as well as timers and input/output ports.
  • PWM and Input Capture: The microcontroller features advanced control peripherals including PWM outputs and input capture, which are essential for motor control and other timing-critical applications.
  • Operating Voltage: It operates within a range of 2.3V to 3.6V, making it suitable for battery-powered and portable applications.
  • Temperature Range: The device is specified for the industrial temperature range (-40°C to +85°C), ensuring reliable operation under extreme conditions.
  • Packaging: The microcontroller comes in a 44-pin thin quad flat pack (TQFP) package, which is ideal for space-constrained applications.

Applications:

The PIC32MX150F128C-I/TL is versatile and can be used in a wide range of applications. It is particularly well-suited for applications that require significant processing power, such as touch sensing, advanced audio, and connectivity. It's also a great choice for general-purpose embedded control systems, home automation, industrial control, and IoT devices.

Support and Resources:

Microchip Technology provides extensive support for the PIC32MX150F128C-I/TL, including development tools, software libraries, and documentation to assist developers in bringing their projects to life. The Microchip website offers access to data sheets, reference manuals, and application notes that cover every aspect of the microcontroller's operation.

You May Also Be Interested in

Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Atmel
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.9894 $62.9046
21+ $5.7350 $120.4350
32+ $5.5557 $177.7824
43+ $5.3765 $231.1895
56+ $5.1973 $291.0488
75+ $4.6597 $349.4775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess