EN
  • EN
  • DE

PIC32MX150F128BT-I/SS

Part No PIC32MX150F128BT-I/SS
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 128KB FLASH 28SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features MIPS32® M4K™ series Microcontroller IC 32-Bit 40MHz 128KB (128K x 8) FLASH 28-SSOP
Manufacturer Microchip Technology
Series PIC® 32MX
Package Reel - TR
Core Processor MIPS32® M4K™
Core Size 32-Bit
Speed 40MHz
Connectivity I2C, IrDA, LINbus, PMP, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 21
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
Supply Voltage 2.3V ~ 3.6V
Data Converters A/D 10x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 28-SSOP (0.209", 5.30mm Width)
Case / Package 28-SSOP
Family Name PIC32MX150
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number PIC32MX150F128BT-I/SSDKR, PIC32MX150F128BT-I/SSTR, PIC32MX150F128BT-I/SS-ND, PIC32MX150F128BT-I/SSCT
Quantity per package 2100
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889835-PIC32MX150F128BT-I/SS
Ultra Librarian 3D Model Ultra Librarian PIC32MX150F128BT-I/SS CAD Model

Description

Microchip Technology PIC32MX150F128BT-I/SS Microcontroller

The PIC32MX150F128BT-I/SS is a high-performance 32-bit microcontroller (MCU) from Microchip Technology, designed for embedded applications requiring a rich feature set and efficient operation. This MCU is part of Microchip's popular PIC32MX family, known for its exceptional balance of speed, power consumption, and peripheral integration.

Equipped with a MIPS M4K core, the PIC32MX150F128BT-I/SS operates at a maximum frequency of 50 MHz, providing ample computational power for complex tasks. The device features 128KB of flash memory and 32KB of RAM, which are sufficient for storing and running applications with moderate code size and data storage requirements.

One of the standout features of this microcontroller is its extensive range of integrated peripherals. It includes multiple channels of 10-bit Analog-to-Digital Converters (ADCs), offering precise analog signal measurement for sensor interfacing and data acquisition. The device also comes with a Charge Time Measurement Unit (CTMU) for touch sensing applications, making it an ideal choice for user interfaces with capacitive buttons or sliders.

The PIC32MX150F128BT-I/SS supports various serial communication protocols, including I2C, SPI, and UART, enabling easy connectivity with other microcontrollers, sensors, and peripherals. Additionally, this MCU has a USB 2.0 OTG controller with integrated PHY, which allows it to function as a device or host in USB communication, further expanding its connectivity options.

Designed with robustness in mind, the PIC32MX150F128BT-I/SS has an extended operating temperature range of -40°C to +85°C, making it suitable for industrial and outdoor environments. The MCU comes in a compact 28-pin SSOP package, which is beneficial for space-constrained applications.

Microchip's MPLAB X Integrated Development Environment (IDE) supports the PIC32MX150F128BT-I/SS, providing developers with a comprehensive suite of tools for code development, debugging, and programming. With its combination of performance, peripheral integration, and development support, the PIC32MX150F128BT-I/SS is an excellent choice for a wide array of applications, including industrial control, consumer electronics, Internet of Things (IoT) devices, and much more.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $32.6415 $65.2830
5+ $26.7833 $133.9165
7+ $25.9459 $181.6213
10+ $25.1097 $251.0970
12+ $24.2723 $291.2676
16+ $21.7614 $348.1824
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,986 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess