EN
  • EN
  • DE

PIC32MX130F128L-I/PT

Part No PIC32MX130F128L-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 128KB FLASH 100TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features MIPS32® M4K™ series Microcontroller IC 32-Bit 40MHz 128KB (128K x 8) FLASH 100-TQFP (12x12)
Manufacturer Microchip Technology
Series PIC® 32MX
Package Tray
Core Processor MIPS32® M4K™
Core Size 32-Bit
Speed 40MHz
Connectivity I2C, IrDA, LINbus, PMP, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 85
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
Supply Voltage 2.3V ~ 3.6V
Data Converters A/D 48x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 100-TQFP
Case / Package 100-TQFP (12x12)
Family Name PIC32MX130
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 119
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889834-PIC32MX130F128L-I/PT
Ultra Librarian 3D Model Ultra Librarian PIC32MX130F128L-I/PT CAD Model

Description

Microchip Technology's PIC32MX130F128L-I/PT Microcontroller

The PIC32MX130F128L-I/PT is a high-performance 32-bit microcontroller from Microchip Technology's popular PIC32MX family. Designed to operate at a maximum frequency of 50MHz, it is equipped with a MIPS32 M4K Core, making it an ideal choice for embedded system applications that require significant processing power and efficiency.

This microcontroller comes in a 64-pin TQFP (Thin Quad Flat Pack) package, offering a compact footprint for space-constrained designs. It boasts 128KB of Flash memory and 32KB of SRAM, providing ample space for application code and data storage. The PIC32MX130F128L-I/PT operates over an industrial temperature range, making it suitable for harsh environments.

One of the key features of this MCU is its integrated connectivity options. It includes a variety of communication interfaces such as I2C, SPI, and UART, allowing for easy integration with peripherals and other microcontrollers. Additionally, it supports USB 2.0 Full-Speed and CAN, which are essential for industrial, automotive, and consumer applications that require reliable data transfer.

The device also offers a 10-bit, 1 Msps Analog-to-Digital Converter (ADC) with up to 13 input channels, providing precise analog signal measurement for applications like sensor interfacing. For applications requiring digital signal modulation, the microcontroller provides a Charge Time Measurement Unit (CTMU) for capacitive touch sensing and other advanced sensing techniques.

Developers can take advantage of the microcontroller's Peripheral Pin Select (PPS) functionality, which allows them to remap digital I/O to optimize the layout of external connections for their specific application needs. This flexibility simplifies PCB design and helps to reduce the complexity of routing signals.

With its low power consumption modes, the PIC32MX130F128L-I/PT is also a great choice for battery-operated devices. It supports various power-saving options, including Idle and Sleep modes, which help to extend battery life and reduce overall power usage.

In summary, the PIC32MX130F128L-I/PT from Microchip Technology is a robust and versatile microcontroller that offers a rich set of features to meet the demands of complex embedded systems. Its combination of processing power, memory capacity, and connectivity options make it a solid choice for a wide range of applications.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.9183 $55.3464
18+ $5.6766 $102.1788
28+ $5.4992 $153.9776
38+ $5.3218 $202.2284
49+ $5.1444 $252.0756
66+ $4.6122 $304.4052
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,857 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess